Hardwood Brokers Corp. Robbins Artesian Classics Color Wash Collection Maple Barn B 0559BB

Description
Robbins Artesian Classics Color Wash Collection Maple Barn Brown is engineered with a 5in width and 1/2in thickness. Random lengths ranging from 9 inches to 46.5 inches.
Description
Robbins Artesian Classics Color Wash Collection Maple Barn Brown is engineered with a 5in width and 1/2in thickness. Random lengths ranging from 9 inches to 46.5 inches.

Suppliers

Company
Product
Description
Supplier Links
Robbins Artesian Classics Color Wash Collection Maple Barn B - 0559BB - Hardwood Brokers Corp.
Virginia Beach, VA, USA
Robbins Artesian Classics Color Wash Collection Maple Barn B
0559BB
Robbins Artesian Classics Color Wash Collection Maple Barn B 0559BB
Robbins Artesian Classics Color Wash Collection Maple Barn Brown is engineered with a 5in width and 1/2in thickness. Random lengths ranging from 9 inches to 46.5 inches.

Robbins Artesian Classics Color Wash Collection Maple Barn Brown is engineered with a 5in width and 1/2in thickness. Random lengths ranging from 9 inches to 46.5 inches.

Technical Specifications

  Hardwood Brokers Corp.
Product Category Flooring (industrial)
Product Number 0559BB
Product Name Robbins Artesian Classics Color Wash Collection Maple Barn B
Type Hardwood
Color/Finish Satin
Length 9 to 46.5 inch (229 to 1181 mm)
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
K-2 Broadloom 9709 Carpet - Chinchilla 381 - J+J/Invision
Specs
Type Carpet
Length 18 inch (457 mm)
Width 18 inch (457 mm)
View Details
Specs
Type Grating
Color/Finish Standard Colors Are Gray and Yellow
Material Fiberglass; Plastic
View Details
Anti-Slip Walkway Covers - Weld Tab Cover - Safeguard Technology, Inc.
Specs
Application Industrial
Color/Finish Standard and Safety Colors, Premium Colors, Glow-in-the-Dark Colors, Two-Tone Color Configuration
Length 48 to 96 inch (1219 to 2438 mm)
View Details