IKG Custom Rectangular Cross Bars Grating ECL

Description
Harsco Industrial IKG’s (IKG) Custom Welded Heavy Duty Rectangular Cross Bars are available only in steel alloys. They may be used in lieu of Weldforged® Heavy Duty Welded Grating for limited quantity production. The rectangular cross bar configuration offers increased lateral stability and is recommended where highly concentrated or turning wheel loads are present. We offer them with heavier bar sizes of ¼”, 5/16” and 3/8” (contact our National Sales Office for more information on heavier thickness.) This durable, economical low maintenance grating offers high strength to weight ratio suitable for trenches and inlets. Available in Steel Alloys. The ECL product is a custom Welded Heavy Duty Grating with bearing bars 2-3/8" on centers and Rectangular Cross Bars 4" on centers. Available in Steel Alloys. Note: The painted finish is one shop coat of water-based black or gray paint to protect during transit and is not considered a finished coat. Features Custom manufactured to your specifications Manufactured to NAAMM standards May be used in lieu of Weldforged® Heavy Duty Welded Grating for limited quantity production Offered with heavier bar sizes of ¼”, 5/16” and 3/8” Advantages Durable Economical Versatile Low Maintenance High Strength to Weight Ratio Surfaces Serrated (slip resistant) Smooth Finishes Galvanized Steel Mebac® Bare Steel Painted Steel
Description
Harsco Industrial IKG’s (IKG) Custom Welded Heavy Duty Rectangular Cross Bars are available only in steel alloys. They may be used in lieu of Weldforged® Heavy Duty Welded Grating for limited quantity production. The rectangular cross bar configuration offers increased lateral stability and is recommended where highly concentrated or turning wheel loads are present. We offer them with heavier bar sizes of ¼”, 5/16” and 3/8” (contact our National Sales Office for more information on heavier thickness.) This durable, economical low maintenance grating offers high strength to weight ratio suitable for trenches and inlets. Available in Steel Alloys. The ECL product is a custom Welded Heavy Duty Grating with bearing bars 2-3/8" on centers and Rectangular Cross Bars 4" on centers. Available in Steel Alloys. Note: The painted finish is one shop coat of water-based black or gray paint to protect during transit and is not considered a finished coat. Features Custom manufactured to your specifications Manufactured to NAAMM standards May be used in lieu of Weldforged® Heavy Duty Welded Grating for limited quantity production Offered with heavier bar sizes of ¼”, 5/16” and 3/8” Advantages Durable Economical Versatile Low Maintenance High Strength to Weight Ratio Surfaces Serrated (slip resistant) Smooth Finishes Galvanized Steel Mebac® Bare Steel Painted Steel

Suppliers

Company
Product
Description
Supplier Links
Custom   Rectangular Cross Bars Grating - ECL - IKG
Channelview, TX, United States
Custom Rectangular Cross Bars Grating
ECL
Custom Rectangular Cross Bars Grating ECL
Harsco Industrial IKG’s (IKG) Custom Welded Heavy Duty Rectangular Cross Bars are available only in steel alloys. They may be used in lieu of Weldforged® Heavy Duty Welded Grating for limited quantity production. The rectangular cross bar configuration offers increased lateral stability and is recommended where highly concentrated or turning wheel loads are present. We offer them with heavier bar sizes of ¼”, 5/16” and 3/8” (contact our National Sales Office for more information on heavier thickness.) This durable, economical low maintenance grating offers high strength to weight ratio suitable for trenches and inlets. Available in Steel Alloys. The ECL product is a custom Welded Heavy Duty Grating with bearing bars 2-3/8" on centers and Rectangular Cross Bars 4" on centers. Available in Steel Alloys. Note: The painted finish is one shop coat of water-based black or gray paint to protect during transit and is not considered a finished coat. Features Custom manufactured to your specifications Manufactured to NAAMM standards May be used in lieu of Weldforged® Heavy Duty Welded Grating for limited quantity production Offered with heavier bar sizes of ¼”, 5/16” and 3/8” Advantages Durable Economical Versatile Low Maintenance High Strength to Weight Ratio Surfaces Serrated (slip resistant) Smooth Finishes Galvanized Steel Mebac® Bare Steel Painted Steel

Harsco Industrial IKG’s (IKG) Custom Welded Heavy Duty Rectangular Cross Bars are available only in steel alloys. They may be used in lieu of Weldforged® Heavy Duty Welded Grating for limited quantity production. The rectangular cross bar configuration offers increased lateral stability and is recommended where highly concentrated or turning wheel loads are present. We offer them with heavier bar sizes of ¼”, 5/16” and 3/8” (contact our National Sales Office for more information on heavier thickness.) This durable, economical low maintenance grating offers high strength to weight ratio suitable for trenches and inlets.

Available in Steel Alloys.

The ECL product is a custom Welded Heavy Duty Grating with bearing bars 2-3/8" on centers and Rectangular Cross Bars 4" on centers.

Available in Steel Alloys.

Note: The painted finish is one shop coat of water-based black or gray paint to protect during transit and is not considered a finished coat. Features

  • Custom manufactured to your specifications
  • Manufactured to NAAMM standards
  • May be used in lieu of Weldforged® Heavy Duty Welded Grating for limited quantity production
  • Offered with heavier bar sizes of ¼”, 5/16” and 3/8”

Advantages

  • Durable
  • Economical
  • Versatile
  • Low Maintenance
  • High Strength to Weight Ratio

Surfaces

  • Serrated (slip resistant)
  • Smooth

Finishes

  • Galvanized Steel
  • Mebac®
  • Bare Steel
  • Painted Steel
Supplier's Site

Technical Specifications

  IKG
Product Category Flooring (industrial)
Product Number ECL
Product Name Custom Rectangular Cross Bars Grating
Type Grating
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Bar Grating - 1-1/2
Specs
Type Grating; Bar Grating
Thickness 0.2500 inch (6.35 mm)
Material Steel
View Details
Anti-Slip Walkway Covers - 1mm FRP - Safeguard Technology, Inc.
Safeguard Technology, Inc.
Specs
Application Industrial
Color/Finish Standard and Safety Colors, Premium Colors, Glow-in-the-Dark Colors, Two-Tone Color Configuration
Length 48 to 96 inch (1219 to 2438 mm)
View Details