Hardwood Brokers Corp. Robbins Fifth Avenue Plank Sable Red Oak 3 inch 0467S

Description
Robbins Fifth Avenue Plank Sable Red Oak 3 inch
Description
Robbins Fifth Avenue Plank Sable Red Oak 3 inch

Suppliers

Company
Product
Description
Supplier Links
Robbins Fifth Avenue Plank Sable Red Oak 3 inch - 0467S - Hardwood Brokers Corp.
Virginia Beach, VA, USA
Robbins Fifth Avenue Plank Sable Red Oak 3 inch
0467S
Robbins Fifth Avenue Plank Sable Red Oak 3 inch 0467S
Robbins Fifth Avenue Plank Sable Red Oak 3 inch

Robbins Fifth Avenue Plank Sable Red Oak 3 inch

Technical Specifications

  Hardwood Brokers Corp.
Product Category Flooring (industrial)
Product Number 0467S
Product Name Robbins Fifth Avenue Plank Sable Red Oak 3 inch
Type Hardwood
Color/Finish ForEver II
Length 9 to 47 inch (229 to 1194 mm)
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Floored II Broadloom 9708 Carpet - Bowled Over 906 - J+J/Invision
Specs
Type Carpet
Length 18 inch (457 mm)
Width 18 inch (457 mm)
View Details
Redco™ Fiberglass Reinforced Plastic Grating -  - Redwood Plastics
Specs
Type Grating
Material Fiberglass; Plastic
Features Anti-Slip
View Details
Anti-Slip Heated Walkway Covers - Heat Traction™ - Safeguard Technology, Inc.
Specs
Application Industrial
Color/Finish Standard and Safety Colors, Premium Colors, Glow-in-the-Dark Colors, Two-Tone Color Configuration
Length 48 to 96 inch (1219 to 2438 mm)
View Details