IKG Pressure Locked Close Mesh Grating BT

Description
Close Mesh Grating is manufactured by the same method as standard pressure locked grating, but with close bar spacings. It is one of the oldest designs of metal bar grating and installed as subway grating in most major U.S. cities. This versatile grating is available in a wide selection of styles; it provides a rigid, flush walking surface or an attractive vertical architectural screen or divider. The BT close mesh product has bearing bars 2-3/8" on centers and cross bars 3/4" centers for lighter duty applications on shorter spans where a greatly reduced clear opening is required. Available in Steel, Aluminum, and Stainless Steel. Note: The painted finish is one shop coat of water-based black or gray paint to protect during transit and is not considered a finished coat. Features Manufactured to NAAMM standards Available in wide selection of styles Architectural appearance Flush walking surface Advantages Versatile Clean Durable Easy to maintain Excellent lateral support Surfaces Serrated (slip resistant) Smooth Finishes Galvanized Steel Gray GrateCoat® Black GrateCoat® Mill Finish Caustic Cleaned Bare Steel Painted Steel Anodized (special aluminum finish) Duranodic Lacquer (special aluminum finish) Methacralite Lacquer (special aluminum finish) Mill Finished Steel Alloy
Description
Close Mesh Grating is manufactured by the same method as standard pressure locked grating, but with close bar spacings. It is one of the oldest designs of metal bar grating and installed as subway grating in most major U.S. cities. This versatile grating is available in a wide selection of styles; it provides a rigid, flush walking surface or an attractive vertical architectural screen or divider. The BT close mesh product has bearing bars 2-3/8" on centers and cross bars 3/4" centers for lighter duty applications on shorter spans where a greatly reduced clear opening is required. Available in Steel, Aluminum, and Stainless Steel. Note: The painted finish is one shop coat of water-based black or gray paint to protect during transit and is not considered a finished coat. Features Manufactured to NAAMM standards Available in wide selection of styles Architectural appearance Flush walking surface Advantages Versatile Clean Durable Easy to maintain Excellent lateral support Surfaces Serrated (slip resistant) Smooth Finishes Galvanized Steel Gray GrateCoat® Black GrateCoat® Mill Finish Caustic Cleaned Bare Steel Painted Steel Anodized (special aluminum finish) Duranodic Lacquer (special aluminum finish) Methacralite Lacquer (special aluminum finish) Mill Finished Steel Alloy

Suppliers

Company
Product
Description
Supplier Links
Pressure Locked Close Mesh Grating - BT - IKG
Channelview, TX, United States
Pressure Locked Close Mesh Grating
BT
Pressure Locked Close Mesh Grating BT
Close Mesh Grating is manufactured by the same method as standard pressure locked grating, but with close bar spacings. It is one of the oldest designs of metal bar grating and installed as subway grating in most major U.S. cities. This versatile grating is available in a wide selection of styles; it provides a rigid, flush walking surface or an attractive vertical architectural screen or divider. The BT close mesh product has bearing bars 2-3/8" on centers and cross bars 3/4" centers for lighter duty applications on shorter spans where a greatly reduced clear opening is required. Available in Steel, Aluminum, and Stainless Steel. Note: The painted finish is one shop coat of water-based black or gray paint to protect during transit and is not considered a finished coat. Features Manufactured to NAAMM standards Available in wide selection of styles Architectural appearance Flush walking surface Advantages Versatile Clean Durable Easy to maintain Excellent lateral support Surfaces Serrated (slip resistant) Smooth Finishes Galvanized Steel Gray GrateCoat® Black GrateCoat® Mill Finish Caustic Cleaned Bare Steel Painted Steel Anodized (special aluminum finish) Duranodic Lacquer (special aluminum finish) Methacralite Lacquer (special aluminum finish) Mill Finished Steel Alloy

Close Mesh Grating is manufactured by the same method as standard pressure locked grating, but with close bar spacings. It is one of the oldest designs of metal bar grating and installed as subway grating in most major U.S. cities. This versatile grating is available in a wide selection of styles; it provides a rigid, flush walking surface or an attractive vertical architectural screen or divider.

The BT close mesh product has bearing bars 2-3/8" on centers and cross bars 3/4" centers for lighter duty applications on shorter spans where a greatly reduced clear opening is required.

Available in Steel, Aluminum, and Stainless Steel.

Note: The painted finish is one shop coat of water-based black or gray paint to protect during transit and is not considered a finished coat.

Features

  • Manufactured to NAAMM standards
  • Available in wide selection of styles
  • Architectural appearance
  • Flush walking surface

Advantages

  • Versatile
  • Clean
  • Durable
  • Easy to maintain
  • Excellent lateral support

Surfaces

  • Serrated (slip resistant)
  • Smooth

Finishes

  • Galvanized Steel
  • Gray GrateCoat®
  • Black GrateCoat®
  • Mill Finish Caustic Cleaned
  • Bare Steel
  • Painted Steel
  • Anodized (special aluminum finish)
  • Duranodic Lacquer (special aluminum finish)
  • Methacralite Lacquer (special aluminum finish)
  • Mill Finished Steel Alloy
Supplier's Site

Technical Specifications

  IKG
Product Category Flooring (industrial)
Product Number BT
Product Name Pressure Locked Close Mesh Grating
Type Grating
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
REDCO™DURAGRID®Phenolic Pultruded Bar Type Grating -  - Redwood Plastics
Specs
Type Grating
Color/Finish Standard Colors Are Gray and Yellow
Material Fiberglass; Plastic
View Details