HardwareSource, Inc. Shutter Ring Pull, Solid Bronze 850140

Description
Solid Bronze Ring Pull for shutters, cabinets, windows. Solid Bronze material is great for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". Mounting plate measures 2-1/2" tall by 2" wide. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link. Matching stainless steel wood screws are included.
Description
Solid Bronze Ring Pull for shutters, cabinets, windows. Solid Bronze material is great for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". Mounting plate measures 2-1/2" tall by 2" wide. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link. Matching stainless steel wood screws are included.

Suppliers

Company
Product
Description
Supplier Links
Shutter Ring Pull, Solid Bronze - 850140 - HardwareSource, Inc.
San Diego, CA, USA
Shutter Ring Pull, Solid Bronze
850140
Shutter Ring Pull, Solid Bronze 850140
Solid Bronze Ring Pull for shutters, cabinets, windows. Solid Bronze material is great for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". Mounting plate measures 2-1/2" tall by 2" wide. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link. Matching stainless steel wood screws are included.
  • Solid Bronze Ring Pull for shutters, cabinets, windows.
  • Solid Bronze material is great for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection".
  • Mounting plate measures 2-1/2" tall by 2" wide.
  • Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link.
  • Matching stainless steel wood screws are included.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Handles and Pulls (industrial)
Product Number 850140
Product Name Shutter Ring Pull, Solid Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Round Aluminum Instrumentation Handle - 9113 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 0.6250 inches (15.88 mm)
Handle Length 2 inches (50.8 mm)
View Details
2 suppliers
Assembly housing NBGLC - NBGLC Housing - NBGLC11.1 -  - Schmersal Inc.
Specs
Height 3.7 inches (94 mm)
Tapered Handle Diameter 3.94 inches (100 mm)
View Details
Handles - HM1287-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details
Door Handles & Window Handles - 2794787 - RS Components, Ltd.
Specs
Handle Type Offset
Colors / Finishes Available White
Features Key Lock
View Details