MDH-PC192-OH -- LARGE HANDLE OFFSET POST - MDH-PC192-OH
Sugatsune America, Inc.LARGE HANDLE OFFSET POST - MDH-PC192-OHMDH-PC192-OH
Description
Choose handle length and material, and either in-line or offset posts
Handle bars available in 304 stainless steel (304SS) or carbon fiber reinforced polymer (CFRP). Posts are zinc die cast with a chrome (CR) finish
Includes hexagonal M8 × 15 bolts
Assembly required
Sugatsune America, Inc.
Done
Email Supplier
Description
Choose handle length and material, and either in-line or offset posts
Handle bars available in 304 stainless steel (304SS) or carbon fiber reinforced polymer (CFRP). Posts are zinc die cast with a chrome (CR) finish
Includes hexagonal M8 × 15 bolts
Assembly required
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The MDH-PC192-OH is an offset large handle bar made of carbon fiber reinforced polymer (CFRP), with zinc die cast posts in matte chrome finish, designed for installation with M8 × 15 hexagonal bolts. It measures 192 mm in length, 226 mm in offset post distance, and weighs 1192 g. Assembly is required.
Datasheet Summary Powered by GS/AI
The MDH-PC192-OH is an offset large handle bar made of carbon fiber reinforced polymer (CFRP), with zinc die cast posts in matte chrome finish, designed for installation with M8 × 15 hexagonal bolts. It measures 192 mm in length, 226 mm in offset post distance, and weighs 1192 g. Assembly is required.
Choose handle length and material, and either in-line or offset posts
Handle bars available in 304 stainless steel (304SS) or carbon fiber reinforced polymer (CFRP). Posts are zinc die cast with a chrome (CR) finish
Includes hexagonal M8 × 15 bolts
Assembly required
Choose handle length and material, and either in-line or offset posts
Handle bars available in 304 stainless steel (304SS) or carbon fiber reinforced polymer (CFRP). Posts are zinc die cast with a chrome (CR) finish