Keystone Electronics Corp. Round Aluminum Instrumentation Handle 518

Description
Part Number: 518 D Diameter: .250 (6.4) Finish/Plating: Black Anodize Height: 1.750 [44.5] Length: 5.000 [127.0] Material: Aluminum Thread: 8-32
Request a Quote Datasheet
Description
Part Number: 518 D Diameter: .250 (6.4) Finish/Plating: Black Anodize Height: 1.750 [44.5] Length: 5.000 [127.0] Material: Aluminum Thread: 8-32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Aluminum Instrumentation Handle - 518 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Round Aluminum Instrumentation Handle
518
Round Aluminum Instrumentation Handle 518
Part Number: 518 D Diameter: .250 (6.4) Finish/Plating: Black Anodize Height: 1.750 [44.5] Length: 5.000 [127.0] Material: Aluminum Thread: 8-32

Part Number: 518

  • D Diameter: .250 (6.4)
  • Finish/Plating: Black Anodize
  • Height: 1.750 [44.5]
  • Length: 5.000 [127.0]
  • Material: Aluminum
  • Thread: 8-32
Buy Now Datasheet
Handles - 36-518-ND - DigiKey
Thief River Falls, MN, United States
Handles
36-518-ND
Handles 36-518-ND
Instrumentation Handle Aluminum Screw Holes, Back

Instrumentation Handle Aluminum Screw Holes, Back

Buy Now Datasheet
Handle Rohs Compliant Keystone - 96F9905 - Newark, An Avnet Company
Chicago, IL, United States
Handle Rohs Compliant Keystone
96F9905
Handle Rohs Compliant Keystone 96F9905
HANDLE ROHS COMPLIANT: YES

HANDLE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Handles and Pulls (industrial) Handles and Pulls (industrial) Handles and Pulls (industrial)
Product Number 518 36-518-ND 96F9905
Product Name Round Aluminum Instrumentation Handle Handles Handle Rohs Compliant Keystone
Handle Material Metal Metal
Height 1.75 inches (44.45 mm)
Handle Length 5 inches (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Round Aluminum Instrumentation Handle - 7180 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.38 inches (34.92 mm)
Handle Length 4 inches (102 mm)
View Details
3 suppliers
Round Brass Instrumentation Handle - 7140 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1 inches (25.4 mm)
Handle Length 1.25 inches (31.75 mm)
View Details
3 suppliers
Round Aluminum Instrumentation Handle - 515 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 3 inches (76.2 mm)
View Details
3 suppliers
Handles - 36-7196-ND - DigiKey
Keystone Electronics Corp.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details
2 suppliers