HardwareSource, Inc. Solid Bronze Gate Grill 850086

Description
Gate grille covers up a speakeasy opening on your gate or door. Solid bronze gate and door grill for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". Grill measures 14-1/4" by 14-1/4" and is made from 1/2" square solid bronze. Gate grille covers up a speakeasy opening on your gate or door. Wood screws are included. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. This means that it changes over time in a way that most people find desirable. When bronze is exposed to air it will tarnish quickly and turn brown. When bronze is exposed to exterior elements it will turn green. This condition is known as "patina". This is also considered desirable by most people. These conditions are not considered "defects" but are part of the natural beauty of bronze. Finishes: Solid Natural Bronze
Description
Gate grille covers up a speakeasy opening on your gate or door. Solid bronze gate and door grill for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". Grill measures 14-1/4" by 14-1/4" and is made from 1/2" square solid bronze. Gate grille covers up a speakeasy opening on your gate or door. Wood screws are included. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. This means that it changes over time in a way that most people find desirable. When bronze is exposed to air it will tarnish quickly and turn brown. When bronze is exposed to exterior elements it will turn green. This condition is known as "patina". This is also considered desirable by most people. These conditions are not considered "defects" but are part of the natural beauty of bronze. Finishes: Solid Natural Bronze

Suppliers

Company
Product
Description
Supplier Links
Solid Bronze Gate Grill - 850086 - HardwareSource, Inc.
San Diego, CA, USA
Solid Bronze Gate Grill
850086
Solid Bronze Gate Grill 850086
Gate grille covers up a speakeasy opening on your gate or door. Solid bronze gate and door grill for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". Grill measures 14-1/4" by 14-1/4" and is made from 1/2" square solid bronze. Gate grille covers up a speakeasy opening on your gate or door. Wood screws are included. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. This means that it changes over time in a way that most people find desirable. When bronze is exposed to air it will tarnish quickly and turn brown. When bronze is exposed to exterior elements it will turn green. This condition is known as "patina". This is also considered desirable by most people. These conditions are not considered "defects" but are part of the natural beauty of bronze. Finishes: Solid Natural Bronze
  • Gate grille covers up a speakeasy opening on your gate or door.
  • Solid bronze gate and door grill for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection".
  • Grill measures 14-1/4" by 14-1/4" and is made from 1/2" square solid bronze.
  • Gate grille covers up a speakeasy opening on your gate or door.
  • Wood screws are included.
  • Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. This means that it changes over time in a way that most people find desirable. When bronze is exposed to air it will tarnish quickly and turn brown. When bronze is exposed to exterior elements it will turn green. This condition is known as "patina". This is also considered desirable by most people. These conditions are not considered "defects" but are part of the natural beauty of bronze.

Finishes:

  • Solid Natural Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 850086
Product Name Solid Bronze Gate Grill
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Hinges - EMH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Round
Leaf Material Plastic
View Details
Damping Hinge - FHD-B1-B2 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 4
View Details
OLYMPIA CONCEALED HINGE FOR THICK CABINETS (SELF-CLOSING) - H360-C26-26T - H360-C26-26T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3.12 inch (79.37 mm)
Hole Type Round
View Details
Single End Flexi-Hinge, Max. Load of 55lbs Compression & 78.6lbs Tension - S99FXS-031220 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details