HardwareSource, Inc. Large Pivot Hinge 838198

Description
For large cabinet doors and full size doors Made of solid brass with steel pins Flat head wood screws are included For SKU numbers 838198 to 838242 the pivot screw is flush with the hinge (as shown in photo to left). For SKU numbers 838250 to 838252, the pivot screw has a raised slotted head which measures about 3/4" in diameter and is 3/16" above the hinge surface.This large style pivot hinge pivots on roller bearings. A pivot base is available for these 3 SKU numbers only. It is offered for purchase during checkout. For tall doors an intermediate pivot hinge is recommended to keep the middle part of the door in alignment. Our SKU's 838204 through 838206 will work with any of the pivot hinges in this section. Intermediate pivots are offered for purchase during checkout. The listed weight ratings are for a pair of hinges. Finishes: Polished Brass Satin Nickel Oil Rubbed Bronze
Description
For large cabinet doors and full size doors Made of solid brass with steel pins Flat head wood screws are included For SKU numbers 838198 to 838242 the pivot screw is flush with the hinge (as shown in photo to left). For SKU numbers 838250 to 838252, the pivot screw has a raised slotted head which measures about 3/4" in diameter and is 3/16" above the hinge surface.This large style pivot hinge pivots on roller bearings. A pivot base is available for these 3 SKU numbers only. It is offered for purchase during checkout. For tall doors an intermediate pivot hinge is recommended to keep the middle part of the door in alignment. Our SKU's 838204 through 838206 will work with any of the pivot hinges in this section. Intermediate pivots are offered for purchase during checkout. The listed weight ratings are for a pair of hinges. Finishes: Polished Brass Satin Nickel Oil Rubbed Bronze

Suppliers

Company
Product
Description
Supplier Links
Large Pivot Hinge - 838198 - HardwareSource, Inc.
San Diego, CA, USA
Large Pivot Hinge
838198
Large Pivot Hinge 838198
For large cabinet doors and full size doors Made of solid brass with steel pins Flat head wood screws are included For SKU numbers 838198 to 838242 the pivot screw is flush with the hinge (as shown in photo to left). For SKU numbers 838250 to 838252, the pivot screw has a raised slotted head which measures about 3/4" in diameter and is 3/16" above the hinge surface.This large style pivot hinge pivots on roller bearings. A pivot base is available for these 3 SKU numbers only. It is offered for purchase during checkout. For tall doors an intermediate pivot hinge is recommended to keep the middle part of the door in alignment. Our SKU's 838204 through 838206 will work with any of the pivot hinges in this section. Intermediate pivots are offered for purchase during checkout. The listed weight ratings are for a pair of hinges. Finishes: Polished Brass Satin Nickel Oil Rubbed Bronze
  • For large cabinet doors and full size doors
  • Made of solid brass with steel pins
  • Flat head wood screws are included
  • For SKU numbers 838198 to 838242 the pivot screw is flush with the hinge (as shown in photo to left).
  • For SKU numbers 838250 to 838252, the pivot screw has a raised slotted head which measures about 3/4" in diameter and is 3/16" above the hinge surface.This large style pivot hinge pivots on roller bearings. A pivot base is available for these 3 SKU numbers only. It is offered for purchase during checkout.
  • For tall doors an intermediate pivot hinge is recommended to keep the middle part of the door in alignment. Our SKU's 838204 through 838206 will work with any of the pivot hinges in this section. Intermediate pivots are offered for purchase during checkout.
  • The listed weight ratings are for a pair of hinges.

Finishes:

  • Polished Brass
  • Satin Nickel
  • Oil Rubbed Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 838198
Product Name Large Pivot Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Double End Flexi-Hinge, Max. Load of 13.7lbs Compression & 19.6lbs Tension - S99FXD-015620 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
SPRING BUTT HINGE - HG-SH51C - HG-SH51C - Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.3125 inch (7.94 mm)
Hole Type Round
View Details
Plastic Hinges - ESJA - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Leaf Material Plastic
View Details