The S99FXD-015620 is a double-end flexi-hinge made of 400 series stainless steel, designed for maintenance-free, frictionless angular rotation up to ±7.5° with indefinite life. It has an outer diameter of 0.1562 inches, a length of 0.250 inches, a center bore of 0.100 inches, and a torsional spring rate of 0.0037 lb-in/deg at zero deflection, with a maximum load capacity of 28.00 lbs compression and 40.00 lbs tension. It operates reliably from -65°F to +350°F and is self-centering when unloaded.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Hinges (industrial) |
| Product Number | S99FXD-015620 |
| Product Name | Double End Flexi-Hinge, Max. Load of 13.7lbs Compression & 19.6lbs Tension |
| Length | 0.2500 inch (6.35 mm) |