HardwareSource, Inc. Solid Brass Egg 1-1/4 Inch Cabinet Knob, Poli.. 817116

Description
Solid Brass Egg 1-1/4 Inch Cabinet Knob, Polished Brass Solid brass cabinet knob at a great price. Polished Brass finish. Knob is egg shaped. Knob measures 1-1/4" x 7/8". Knob projection is 1-3/8". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.
Description
Solid Brass Egg 1-1/4 Inch Cabinet Knob, Polished Brass Solid brass cabinet knob at a great price. Polished Brass finish. Knob is egg shaped. Knob measures 1-1/4" x 7/8". Knob projection is 1-3/8". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.

Suppliers

Company
Product
Description
Supplier Links
Solid Brass Egg 1-1/4 Inch Cabinet Knob, Poli.. - 817116 - HardwareSource, Inc.
San Diego, CA, USA
Solid Brass Egg 1-1/4 Inch Cabinet Knob, Poli..
817116
Solid Brass Egg 1-1/4 Inch Cabinet Knob, Poli.. 817116
Solid Brass Egg 1-1/4 Inch Cabinet Knob, Polished Brass Solid brass cabinet knob at a great price. Polished Brass finish. Knob is egg shaped. Knob measures 1-1/4" x 7/8". Knob projection is 1-3/8". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.

Solid Brass Egg 1-1/4 Inch Cabinet Knob, Polished Brass

  • Solid brass cabinet knob at a great price.
  • Polished Brass finish.
  • Knob is egg shaped.
  • Knob measures 1-1/4" x 7/8".
  • Knob projection is 1-3/8".
  • Plated steel screw is included (1" long with 8-32 thread)
  • Made from solid brass material.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Knobs (industrial)
Product Number 817116
Product Name Solid Brass Egg 1-1/4 Inch Cabinet Knob, Poli..
Unlock Full Specs
to access all available technical data

Similar Products

Wing Knob - LKH,LSH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Knob Type Two Arms / Lobes (T-bar Knob)
Colors / Finishes Available Black Matte
Knob Material Plastic
View Details
Point Knob, M4 Thread, Zinc Alloy, Powder Coated, Black - MP-06-140-50 - Southco
Specs
Colors / Finishes Available Powder Coat
Knob Material Metal
Material Description Zinc Alloy
View Details
2 suppliers
ALUMINUM KNOB (BLACK) - A-864-BL - A-864-BL - Sugatsune America, Inc.
Specs
Diameter / Width 1.38 inches (34.92 mm)
Height 1.38 inches (35 mm)
View Details
Clamping Knobs - 199271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Multiple Lobes
Knob Material Plastic
Material Description Thermoplastic
View Details