HardwareSource, Inc. Solid Brass Round 1-1/2 Inch Cabinet Knob, Po.. 817102

Description
Solid Brass Round 1-1/2 Inch Cabinet Knob, Polished Nickel Solid brass cabinet knob at a great price Polished Nickel finish. Knob measures 1-1/2" in diameter. Knob projection is 1-1/2". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.
Description
Solid Brass Round 1-1/2 Inch Cabinet Knob, Polished Nickel Solid brass cabinet knob at a great price Polished Nickel finish. Knob measures 1-1/2" in diameter. Knob projection is 1-1/2". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.

Suppliers

Company
Product
Description
Supplier Links
Solid Brass Round 1-1/2 Inch Cabinet Knob, Po.. - 817102 - HardwareSource, Inc.
San Diego, CA, USA
Solid Brass Round 1-1/2 Inch Cabinet Knob, Po..
817102
Solid Brass Round 1-1/2 Inch Cabinet Knob, Po.. 817102
Solid Brass Round 1-1/2 Inch Cabinet Knob, Polished Nickel Solid brass cabinet knob at a great price Polished Nickel finish. Knob measures 1-1/2" in diameter. Knob projection is 1-1/2". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.

Solid Brass Round 1-1/2 Inch Cabinet Knob, Polished Nickel

  • Solid brass cabinet knob at a great price
  • Polished Nickel finish.
  • Knob measures 1-1/2" in diameter.
  • Knob projection is 1-1/2".
  • Plated steel screw is included (1" long with 8-32 thread)
  • Made from solid brass material.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Knobs (industrial)
Product Number 817102
Product Name Solid Brass Round 1-1/2 Inch Cabinet Knob, Po..
Unlock Full Specs
to access all available technical data

Similar Products

Spoon Knob - SG62 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Colors / Finishes Available Glossy Finish, Black
Knob Material Plastic
Material Description Phenolic Plastic
View Details
Point Pull Knob, 8-32 Thread, Zinc Alloy, Satin Chrome Finish - MP-06-100-20 - Southco
Specs
Knob Type Push/Pull
Colors / Finishes Available Chrome Plated
Knob Material Metal
View Details
2 suppliers
ALUMINUM KNOB (BLACK) - A-861-BL - A-861-BL - Sugatsune America, Inc.
Specs
Diameter / Width 0.8125 inches (20.64 mm)
Height 0.0787 inches (2 mm)
View Details
Clamping Knobs - 2845446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Multiple Lobes
Knob Material Plastic
Material Description Thermoplastic
View Details