HardwareSource, Inc. No-Mortise Hinge with Finial Tips, Bronze 816560

Description
Steel base material. 2" tall (not including tips). 7/8" wide. Fits door thicknesses of 5/8" to 3/4". Screws are included. requires no mortising to install and leaves only a 1/16" gap. Finishes: Bronze plated
Description
Steel base material. 2" tall (not including tips). 7/8" wide. Fits door thicknesses of 5/8" to 3/4". Screws are included. requires no mortising to install and leaves only a 1/16" gap. Finishes: Bronze plated

Suppliers

Company
Product
Description
Supplier Links
No-Mortise Hinge with Finial Tips, Bronze - 816560 - HardwareSource, Inc.
San Diego, CA, USA
No-Mortise Hinge with Finial Tips, Bronze
816560
No-Mortise Hinge with Finial Tips, Bronze 816560
Steel base material. 2" tall (not including tips). 7/8" wide. Fits door thicknesses of 5/8" to 3/4". Screws are included. requires no mortising to install and leaves only a 1/16" gap. Finishes: Bronze plated
  • Steel base material.
  • 2" tall (not including tips).
  • 7/8" wide.
  • Fits door thicknesses of 5/8" to 3/4".
  • Screws are included.
  • requires no mortising to install and leaves only a 1/16" gap.

Finishes:

  • Bronze plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 816560
Product Name No-Mortise Hinge with Finial Tips, Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4349618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Strap; Strap
Leaf Thickness 0.0591 inch (1.5 mm)
Length 5.71 inch (145 mm)
View Details
Double End Flexi-Hinge, Max. Load of 226lbs Compression & 226lbs Tension - S99FXD-037530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-12-410-11 - bisco industries
Specs
Hinge Type Concealed
View Details
LIFT ASSIST DAMPER HINGE WHITE (UNDER MOUNT) - HG-JHS9-U-WT - HG-JHS9-U-WT - Sugatsune America, Inc.
Specs
Length 1.31 inch (33.34 mm)
Leaf Material Stainless Steel; Stainless Steel
Material Finish White
View Details