S99FXS-025030 is a single-end flexi-hinge made of 400 series stainless steel, designed for limited-angle rotary applications with zero backlash and self-centering properties. It has an outer diameter of 0.2500 inch, a length of 0.400 inch, and a spring rate of 0.0148 lbf·in/degree. The component supports a maximum load capacity of 100.00 lbf in both compression and tension at zero deflection and operates reliably from -65°F to +350°F. It is rated for ±3.7° of angular travel for indefinite life, consistent with Series 30 variants in this product line.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Hinges (industrial) |
| Product Number | S99FXS-025030 |
| Product Name | Single End Flexi-Hinge, Max. Load of 100lbs Compression & 100lbs Tension |
| Length | 0.4000 inch (10.16 mm) |