Southco Profile Hinge, 105 mm size, with Mounting CSK Holes, Polyamide, Black 96-DLOH-32105

Description
Southco’s 96 hinges allow doors to be removed quickly, easily and safely without the use of tools. A non lift-off configuration allows for permanent installation, and the hinges are available in multiple styles to satisfy a variety of applications. Stainless steel, satin chrome and polished chrome provide a stylish finish and enhanced application aesthetic. The 96 line provides designers with a range of choices for design flexibility in a cost-effective solution.
Request a Quote
Description
Southco’s 96 hinges allow doors to be removed quickly, easily and safely without the use of tools. A non lift-off configuration allows for permanent installation, and the hinges are available in multiple styles to satisfy a variety of applications. Stainless steel, satin chrome and polished chrome provide a stylish finish and enhanced application aesthetic. The 96 line provides designers with a range of choices for design flexibility in a cost-effective solution.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Profile Hinge, 105 mm size, with Mounting CSK Holes, Polyamide, Black - 96-DLOH-32105 - Southco
Concordville, PA, United States
Profile Hinge, 105 mm size, with Mounting CSK Holes, Polyamide, Black
96-DLOH-32105
Profile Hinge, 105 mm size, with Mounting CSK Holes, Polyamide, Black 96-DLOH-32105
Southco’s 96 hinges allow doors to be removed quickly, easily and safely without the use of tools. A non lift-off configuration allows for permanent installation, and the hinges are available in multiple styles to satisfy a variety of applications. Stainless steel, satin chrome and polished chrome provide a stylish finish and enhanced application aesthetic. The 96 line provides designers with a range of choices for design flexibility in a cost-effective solution.

Southco’s 96 hinges allow doors to be removed quickly, easily and safely without the use of tools. A non lift-off configuration allows for permanent installation, and the hinges are available in multiple styles to satisfy a variety of applications. Stainless steel, satin chrome and polished chrome provide a stylish finish and enhanced application aesthetic. The 96 line provides designers with a range of choices for design flexibility in a cost-effective solution.

Supplier's Site

Technical Specifications

  Southco
Product Category Hinges (industrial)
Product Number 96-DLOH-32105
Product Name Profile Hinge, 105 mm size, with Mounting CSK Holes, Polyamide, Black
Length 4.13 inch (105 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Lift-Off Hinge Offset Knuckle Style, Concealed Mount, Glass Filled Nylon, Black - 96-10-420-11 - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Glass Filled Nylon
View Details
2 suppliers