HardwareSource, Inc. Large Spoon Foot Pull, Antique Brass 814678

Description
Value priced cabinet pull. Beautiful Antique Brass finish. Pull measures 5-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
Description
Value priced cabinet pull. Beautiful Antique Brass finish. Pull measures 5-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).

Suppliers

Company
Product
Description
Supplier Links
Large Spoon Foot Pull, Antique Brass - 814678 - HardwareSource, Inc.
San Diego, CA, USA
Large Spoon Foot Pull, Antique Brass
814678
Large Spoon Foot Pull, Antique Brass 814678
Value priced cabinet pull. Beautiful Antique Brass finish. Pull measures 5-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
  • Value priced cabinet pull.
  • Beautiful Antique Brass finish.
  • Pull measures 5-1/8" in overall length
  • Pull projection is 1".
  • Screw hole center-to-center distance is 3".
  • Made from zinc base material.
  • Plated steel screws are included (1" long with 8-32 thread).
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Handles and Pulls (industrial)
Product Number 814678
Product Name Large Spoon Foot Pull, Antique Brass
Unlock Full Specs
to access all available technical data

Similar Products

Broom Handles & Mop Handles - 2769634 - RS Components, Ltd.
Specs
Colors / Finishes Available Red
Material Description Aluminium
View Details
Aluminum Tubular Handles by ELESA® - 33728 - Jergens, Inc.
Specs
Material Description Handle Shanks: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
View Details
3
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Aluminum Alloy
Height 1.5 inches (38.1 mm)
View Details