Sugatsune America, Inc. LARGE STAINLESS STEEL HANDLE - SSH-2560 SSH-2560

Description
Ideal in high corrosive environments and machinery applications Designed for applications where a heavy duty handles is required Recommended screw size: M8
Description
Ideal in high corrosive environments and machinery applications Designed for applications where a heavy duty handles is required Recommended screw size: M8
Datasheet
Datasheet Summary
Powered by GS/AI

The SSH-2560 is a large stainless steel handle designed for heavy-duty machinery applications and high-corrosion environments, with a length of 600 mm, a center-to-center hole spacing of 516 mm, and a recommended screw size of M8. It weighs 25 grams and is packaged in boxes of 10 pieces and cartons of 100 pieces. The handle features a satin finish on 304 stainless steel.

Datasheet Summary
Powered by GS/AI

The SSH-2560 is a large stainless steel handle designed for heavy-duty machinery applications and high-corrosion environments, with a length of 600 mm, a center-to-center hole spacing of 516 mm, and a recommended screw size of M8. It weighs 25 grams and is packaged in boxes of 10 pieces and cartons of 100 pieces. The handle features a satin finish on 304 stainless steel.

Suppliers

Company
Product
Description
Supplier Links
LARGE STAINLESS STEEL HANDLE - SSH-2560 - SSH-2560 - Sugatsune America, Inc.
Carson, CA, United States
LARGE STAINLESS STEEL HANDLE - SSH-2560
SSH-2560
LARGE STAINLESS STEEL HANDLE - SSH-2560 SSH-2560
Ideal in high corrosive environments and machinery applications Designed for applications where a heavy duty handles is required Recommended screw size: M8

  • Ideal in high corrosive environments and machinery applications
  • Designed for applications where a heavy duty handles is required
  • Recommended screw size: M8
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Handles and Pulls (industrial)
Product Number SSH-2560
Product Name LARGE STAINLESS STEEL HANDLE - SSH-2560
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

LARGE HANDLE OFFSET POST - MDH-PS192-OH - MDH-PS192-OH - Sugatsune America, Inc.
Specs
Colors / Finishes Available Matte Chrome
Handle Material Metal
Material Description 304 Stainless Steel
View Details
CFRP LARGE HANDLE - MDH-PC500 - MDH-PC500 - Sugatsune America, Inc.
Specs
Colors / Finishes Available Black
Material Description Carbon
Height 19.09 inches (485 mm)
View Details
BAR HANDLE EXT - DSI-3310-30-25E - DSI-3310-30-25E - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details
Metal One-Piece Pull Handles - SUG-27 - Reid Supply
Specs
Handle Type 2-point Handle
Colors / Finishes Available Natural
Handle Material Metal
View Details