HardwareSource, Inc. Classic Round Knob, Polished Brass 814562

Description
Value priced cabinet knob. Beautiful Polished Brass finish. Knob measures 1-1/4" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Polished Brass
Description
Value priced cabinet knob. Beautiful Polished Brass finish. Knob measures 1-1/4" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Polished Brass

Suppliers

Company
Product
Description
Supplier Links
Classic Round Knob, Polished Brass - 814562 - HardwareSource, Inc.
San Diego, CA, USA
Classic Round Knob, Polished Brass
814562
Classic Round Knob, Polished Brass 814562
Value priced cabinet knob. Beautiful Polished Brass finish. Knob measures 1-1/4" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Polished Brass
  • Value priced cabinet knob.
  • Beautiful Polished Brass finish.
  • Knob measures 1-1/4" in diameter.
  • Knob projection is 1".
  • Plated steel screw is included (1" long with 8-32 thread).
  • Made from zinc base material.

Finish

  • Polished Brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Knobs (industrial)
Product Number 814562
Product Name Classic Round Knob, Polished Brass
Unlock Full Specs
to access all available technical data

Similar Products

Single Bar Instrumentation Knob, Black - 8573 - Keystone Electronics Corp.
Specs
Diameter / Width 0.2500 inches (6.35 mm)
View Details
2 suppliers
Tuning Knobs With Collet Fixing - COMBINATION-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic with brass collet
View Details
Clamping Knobs - 2845513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Thumbscrew; Thumb Screw
Colors / Finishes Available Red
Material Description Acetal Thermoplastic
View Details
Point Pull Knob, 8-32 Thread, Zinc Alloy, Polished Chrome Finish - MP-06-100-10 - Southco
Specs
Knob Type Push/Pull
Knob Material Metal
Material Description Zinc Alloy
View Details
2 suppliers