Jergens, Inc. Plastic Lobe Knobs by ELESA® 33853

Description
Jergens Technopolymer Lobe Knobs by ELESA® are ergonomically-design ed to give the user extra grip and control during operation across a wide range of industrial environments. Features, Benefits, & Specifications: Knob Material: High-Resilience Polypropylene-Based (PP) Technopolymer Knob Finish & Color: Matte, Black Insert Materials: Available in Brass and Steel Inserts are available with a Plain Hole or a Tapped Hole Resistant to solvents, oils, greases, & other chemical agents
Request a Quote Datasheet
Description
Jergens Technopolymer Lobe Knobs by ELESA® are ergonomically-design ed to give the user extra grip and control during operation across a wide range of industrial environments. Features, Benefits, & Specifications: Knob Material: High-Resilience Polypropylene-Based (PP) Technopolymer Knob Finish & Color: Matte, Black Insert Materials: Available in Brass and Steel Inserts are available with a Plain Hole or a Tapped Hole Resistant to solvents, oils, greases, & other chemical agents
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Lobe Knobs by ELESA® - 33853 - Jergens, Inc.
Cleveland, OH, United States
Plastic Lobe Knobs by ELESA®
33853
Plastic Lobe Knobs by ELESA® 33853
Jergens Technopolymer Lobe Knobs by ELESA® are ergonomically-design ed to give the user extra grip and control during operation across a wide range of industrial environments. Features, Benefits, & Specifications: Knob Material: High-Resilience Polypropylene-Based (PP) Technopolymer Knob Finish & Color: Matte, Black Insert Materials: Available in Brass and Steel Inserts are available with a Plain Hole or a Tapped Hole Resistant to solvents, oils, greases, & other chemical agents

Jergens Technopolymer Lobe Knobs by ELESA® are ergonomically-designed to give the user extra grip and control during operation across a wide range of industrial environments.
Features, Benefits, & Specifications:

  • Knob Material: High-Resilience Polypropylene-Based (PP) Technopolymer
  • Knob Finish & Color: Matte, Black
  • Insert Materials: Available in Brass and Steel
  • Inserts are available with a Plain Hole or a Tapped Hole
  • Resistant to solvents, oils, greases, & other chemical agents
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Knobs (industrial)
Product Number 33853
Product Name Plastic Lobe Knobs by ELESA®
Colors / Finishes Available Matte, Black
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Lobe Knobs with Stud by ELESA® - 33869 - Jergens, Inc.
Specs
Knob Material Plastic
Material Description High-Resilience Polypropylene-Based Technopolymer (Part No.'s 33-)
Mounting Type Stud; Zinc-Plated Steel Threaded Stud with Chamfered Flat End (Part No.'s 33-)
View Details
Steel Knurled Control Knobs - 21201 - Jergens, Inc.
Specs
Knob Type Instrument / Control Knob
Colors / Finishes Available Black Oxide
Features Knurled
View Details
Aluminum Palm Grips - 40317 - Jergens, Inc.
Specs
Colors / Finishes Available Tumbled or Polished
Features Grips
Knob Material Metal
View Details
Knurled Steel Knobs - 27903 - Jergens, Inc.
Specs
Colors / Finishes Available Black Oxide
Features Knurled
Knob Material Metal
View Details