HardwareSource, Inc. Wire Pull, White Plastic 814556

Description
Value priced cabinet pull. Beautiful Glossy White finish. Pull measures 3-3/8" in overall length Pull projection is 1-3/8". Screw hole center-to-center distance is 3". Made from plastic. 1" length, Phillips Flat Head Wood Screws are included.
Description
Value priced cabinet pull. Beautiful Glossy White finish. Pull measures 3-3/8" in overall length Pull projection is 1-3/8". Screw hole center-to-center distance is 3". Made from plastic. 1" length, Phillips Flat Head Wood Screws are included.

Suppliers

Company
Product
Description
Supplier Links
Wire Pull, White Plastic - 814556 - HardwareSource, Inc.
San Diego, CA, USA
Wire Pull, White Plastic
814556
Wire Pull, White Plastic 814556
Value priced cabinet pull. Beautiful Glossy White finish. Pull measures 3-3/8" in overall length Pull projection is 1-3/8". Screw hole center-to-center distance is 3". Made from plastic. 1" length, Phillips Flat Head Wood Screws are included.
  • Value priced cabinet pull.
  • Beautiful Glossy White finish.
  • Pull measures 3-3/8" in overall length
  • Pull projection is 1-3/8".
  • Screw hole center-to-center distance is 3".
  • Made from plastic.
  • 1" length, Phillips Flat Head Wood Screws are included.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Handles and Pulls (industrial)
Product Number 814556
Product Name Wire Pull, White Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Drawer Handles & Cabinet Handles - 2055076 - RS Components, Ltd.
Specs
Colors / Finishes Available Grey
Silver
Material Description Steel
Height 7.56 inches (192 mm)
View Details
Plastic Button Head Adjustable Handles with Steel Stud by ELESA® - 34316 - Jergens, Inc.
Specs
Handle Type Adjustable
Material Description Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
Mounting Type Stud
View Details
9
Specs
Handle Type Oval Type Handle
Material Description Brass
Height 1.75 inches (44.45 mm)
View Details