Sugatsune America, Inc. STAINLESS STEEL HANDLE - EC-100/S EC-100/S

Description
Material 304 Stainless Steel Finish Satin Weight of Item (g) 102 Length or Depth of Item when closed (mm) 32 Length or Depth of Item when closed (in) 1.3125 Height of Item (mm) 14 Height of Item (in) 0.5625 Width of Item (mm) 100 Width of Item (in) 3.9375 CC Length (mm) 92 CC Length (in) 3.625 Handle Depth (mm) 32 Handle Depth (in) 1.25 Bar Diameter (mm) 14 X 8 Back-to-Back Option N Bar Shape Rectangle All-Stainless Steel Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Size M5 X 28 Fasteners Type Machine screw Is CA Prop 65 Compliant N Is NSF Compliant Y Is RoHS Compliant RoHS 3 Is Accessory N
Description
Material 304 Stainless Steel Finish Satin Weight of Item (g) 102 Length or Depth of Item when closed (mm) 32 Length or Depth of Item when closed (in) 1.3125 Height of Item (mm) 14 Height of Item (in) 0.5625 Width of Item (mm) 100 Width of Item (in) 3.9375 CC Length (mm) 92 CC Length (in) 3.625 Handle Depth (mm) 32 Handle Depth (in) 1.25 Bar Diameter (mm) 14 X 8 Back-to-Back Option N Bar Shape Rectangle All-Stainless Steel Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Size M5 X 28 Fasteners Type Machine screw Is CA Prop 65 Compliant N Is NSF Compliant Y Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet
Datasheet Summary
Powered by GS/AI

The EC-100/S is a 303 stainless steel handle with a satin finish, measuring 100 mm in length, 92 mm center-to-center distance, 32 mm in height, and 10 mm in thickness. It weighs 102 grams and is packaged 15 per box and 150 per carton. The part accepts M5×28 machine screws for mounting.

Datasheet Summary
Powered by GS/AI

The EC-100/S is a 303 stainless steel handle with a satin finish, measuring 100 mm in length, 92 mm center-to-center distance, 32 mm in height, and 10 mm in thickness. It weighs 102 grams and is packaged 15 per box and 150 per carton. The part accepts M5×28 machine screws for mounting.

Suppliers

Company
Product
Description
Supplier Links
STAINLESS STEEL HANDLE - EC-100/S - EC-100/S - Sugatsune America, Inc.
Carson, CA, United States
STAINLESS STEEL HANDLE - EC-100/S
EC-100/S
STAINLESS STEEL HANDLE - EC-100/S EC-100/S
Material 304 Stainless Steel Finish Satin Weight of Item (g) 102 Length or Depth of Item when closed (mm) 32 Length or Depth of Item when closed (in) 1.3125 Height of Item (mm) 14 Height of Item (in) 0.5625 Width of Item (mm) 100 Width of Item (in) 3.9375 CC Length (mm) 92 CC Length (in) 3.625 Handle Depth (mm) 32 Handle Depth (in) 1.25 Bar Diameter (mm) 14 X 8 Back-to-Back Option N Bar Shape Rectangle All-Stainless Steel Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Size M5 X 28 Fasteners Type Machine screw Is CA Prop 65 Compliant N Is NSF Compliant Y Is RoHS Compliant RoHS 3 Is Accessory N
  • Material 304 Stainless Steel
  • Finish Satin
  • Weight of Item (g) 102
  • Length or Depth of Item when closed (mm) 32
  • Length or Depth of Item when closed (in) 1.3125
  • Height of Item (mm) 14
  • Height of Item (in) 0.5625
  • Width of Item (mm) 100
  • Width of Item (in) 3.9375
  • CC Length (mm) 92
  • CC Length (in) 3.625
  • Handle Depth (mm) 32
  • Handle Depth (in) 1.25
  • Bar Diameter (mm) 14 X 8
  • Back-to-Back Option N
  • Bar Shape Rectangle
  • All-Stainless Steel Y
  • Are Fasteners Included Y
  • Are Fasteners Required Y
  • Fasteners Size M5 X 28
  • Fasteners Type Machine screw
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant Y
  • Is RoHS Compliant RoHS 3
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Handles and Pulls (industrial)
Product Number EC-100/S
Product Name STAINLESS STEEL HANDLE - EC-100/S
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Large Aluminum Door Handles - SRH-224SL-M5 - SRH-224SL-M5 - Sugatsune America, Inc.
Specs
Colors / Finishes Available Silver
Handle Material Metal
Material Description Aluminum
View Details
STAINLESS STEEL HANDLE - 28492-S - 28492-S - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details
STAINLESS STEEL HANDLE - FT-80 - FT-80 - Sugatsune America, Inc.
Specs
Colors / Finishes Available Mirror
Handle Material Metal
Material Description 304 Stainless Steel
View Details
LARGE HANDLE WITH LATCH - MDHL-SPC340 - MDHL-SPC340 - Sugatsune America, Inc.
Specs
Colors / Finishes Available Black
Material Description Carbon
Height 11.81 inches (300 mm)
View Details