HardwareSource, Inc. Classic Knob, Satin Nickel 814540

Description
Value priced cabinet knob. Beautiful Satin Nickel finish. Knob measures 1-1/4" in diameter. Knob projection is 1-1/8". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Satin Nickel
Description
Value priced cabinet knob. Beautiful Satin Nickel finish. Knob measures 1-1/4" in diameter. Knob projection is 1-1/8". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Satin Nickel

Suppliers

Company
Product
Description
Supplier Links
Classic Knob, Satin Nickel - 814540 - HardwareSource, Inc.
San Diego, CA, USA
Classic Knob, Satin Nickel
814540
Classic Knob, Satin Nickel 814540
Value priced cabinet knob. Beautiful Satin Nickel finish. Knob measures 1-1/4" in diameter. Knob projection is 1-1/8". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Satin Nickel
  • Value priced cabinet knob.
  • Beautiful Satin Nickel finish.
  • Knob measures 1-1/4" in diameter.
  • Knob projection is 1-1/8".
  • Plated steel screw is included (1" long with 8-32 thread).
  • Made from zinc base material.

Finish

  • Satin Nickel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Knobs (industrial)
Product Number 814540
Product Name Classic Knob, Satin Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Lobe Knob - EK - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Knob Type Five Arms / Lobes (Stars Knob)
Colors / Finishes Available Black
Knob Material Plastic
View Details
Point Pull Knob, 8-32 Thread, Zinc Alloy, Brushed Nickel - MP-06-100-30 - Southco
Specs
Knob Type Push/Pull
Colors / Finishes Available Nickel Plated
Knob Material Metal
View Details
2 suppliers
ALUMINUM KNOB (BLACK) - A-864-BL - A-864-BL - Sugatsune America, Inc.
Specs
Diameter / Width 1.38 inches (34.92 mm)
Height 1.38 inches (35 mm)
View Details
Clamping Knobs - 2845539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Multiple Lobes
Knob Material Plastic
Material Description Thermoplastic
View Details