HardwareSource, Inc. Modern Knob, Oil Rubbed Bronze 814520

Description
Value priced cabinet knob. Beautiful Oil Rubbed Bronze finish. Knob measures 1-3/16" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Oil Rubbed Bronze
Description
Value priced cabinet knob. Beautiful Oil Rubbed Bronze finish. Knob measures 1-3/16" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Oil Rubbed Bronze

Suppliers

Company
Product
Description
Supplier Links
Modern Knob, Oil Rubbed Bronze - 814520 - HardwareSource, Inc.
San Diego, CA, USA
Modern Knob, Oil Rubbed Bronze
814520
Modern Knob, Oil Rubbed Bronze 814520
Value priced cabinet knob. Beautiful Oil Rubbed Bronze finish. Knob measures 1-3/16" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Oil Rubbed Bronze
  • Value priced cabinet knob.
  • Beautiful Oil Rubbed Bronze finish.
  • Knob measures 1-3/16" in diameter.
  • Knob projection is 1".
  • Plated steel screw is included (1" long with 8-32 thread).
  • Made from zinc base material.

Finish

  • Oil Rubbed Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Knobs (industrial)
Product Number 814520
Product Name Modern Knob, Oil Rubbed Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Rod Ends With Lobe Knob - RWK - Imao-Fixtureworks
Specs
Knob Type Five Arms / Lobes (Stars Knob)
Colors / Finishes Available Black Matte
Knob Material Plastic
View Details
Point Knob, M4 Thread, Zinc Alloy, Diamond Brass - MP-06-140-40 - Southco
Specs
Colors / Finishes Available PVD
Knob Material Metal
Material Description Zinc Alloy
View Details
2 suppliers
ALUMINUM KNOB (BLACK) - A-861-BL - A-861-BL - Sugatsune America, Inc.
Specs
Diameter / Width 0.8125 inches (20.64 mm)
Height 0.0787 inches (2 mm)
View Details
Clamping Knobs - 1443655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Ball; Ball
Colors / Finishes Available Silver
Knob Material Metal
View Details