HardwareSource, Inc. Sash Pulley, Steel, Push-In Model 738010

Description
Pulley is made for sash windows which use a weight to counterbalance the window. For use with sash cord. Pulley diameter is 2" and pulley width is 3/8". Pulley housing pushes into a 5/8" by 2.5" opening and is held in place by saw teeth on the top and bottom of the housing. Depth of housing and pulley is approximately 1.75". No fasteners required. Finishes: Brass Oil Rubbed Bronze
Description
Pulley is made for sash windows which use a weight to counterbalance the window. For use with sash cord. Pulley diameter is 2" and pulley width is 3/8". Pulley housing pushes into a 5/8" by 2.5" opening and is held in place by saw teeth on the top and bottom of the housing. Depth of housing and pulley is approximately 1.75". No fasteners required. Finishes: Brass Oil Rubbed Bronze

Suppliers

Company
Product
Description
Supplier Links
Sash Pulley, Steel, Push-In Model - 738010 - HardwareSource, Inc.
San Diego, CA, USA
Sash Pulley, Steel, Push-In Model
738010
Sash Pulley, Steel, Push-In Model 738010
Pulley is made for sash windows which use a weight to counterbalance the window. For use with sash cord. Pulley diameter is 2" and pulley width is 3/8". Pulley housing pushes into a 5/8" by 2.5" opening and is held in place by saw teeth on the top and bottom of the housing. Depth of housing and pulley is approximately 1.75". No fasteners required. Finishes: Brass Oil Rubbed Bronze
  • Pulley is made for sash windows which use a weight to counterbalance the window.
  • For use with sash cord.
  • Pulley diameter is 2" and pulley width is 3/8".
  • Pulley housing pushes into a 5/8" by 2.5" opening and is held in place by saw teeth on the top and bottom of the housing.
  • Depth of housing and pulley is approximately 1.75".
  • No fasteners required.

Finishes:

  • Brass
  • Oil Rubbed Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Handles and Pulls (industrial)
Product Number 738010
Product Name Sash Pulley, Steel, Push-In Model
Unlock Full Specs
to access all available technical data

Similar Products

Drawer Handles & Cabinet Handles - 2845526 - RS Components, Ltd.
Specs
Colors / Finishes Available Black
Material Description Thermoplastic
Height 0.6299 inches (16 mm)
View Details
Aluminum Balanced Crank Handles - 11301 - Jergens, Inc.
Specs
Handle Type Crank
Colors / Finishes Available Grey Enamel
Handle Material Metal
View Details
4.5625
Specs
Handle Type Oval Type Handle
Material Description Brass
Height 1.5 inches (38.1 mm)
View Details