HardwareSource, Inc. Cabinet Knobs, Brushed Stainless Steel 658750

Description
Cabinet knobs made from solid stainless steel with a brushed or satin finish. Available in two sizes; small and large. Small size measures 1" in diameter, 7/8" tall with a 3/4" diameter base. Large size measures 1-3/16" in diameter, by 15/16" tall with a 13/16" diameter base. A 1-3/16" long machine screw is included. PLEASE NOTE; the machine screw is made from plated steel, not stainless steel. Finishes: Satin Stainless Steel
Description
Cabinet knobs made from solid stainless steel with a brushed or satin finish. Available in two sizes; small and large. Small size measures 1" in diameter, 7/8" tall with a 3/4" diameter base. Large size measures 1-3/16" in diameter, by 15/16" tall with a 13/16" diameter base. A 1-3/16" long machine screw is included. PLEASE NOTE; the machine screw is made from plated steel, not stainless steel. Finishes: Satin Stainless Steel

Suppliers

Company
Product
Description
Supplier Links
Cabinet Knobs, Brushed Stainless Steel - 658750 - HardwareSource, Inc.
San Diego, CA, USA
Cabinet Knobs, Brushed Stainless Steel
658750
Cabinet Knobs, Brushed Stainless Steel 658750
Cabinet knobs made from solid stainless steel with a brushed or satin finish. Available in two sizes; small and large. Small size measures 1" in diameter, 7/8" tall with a 3/4" diameter base. Large size measures 1-3/16" in diameter, by 15/16" tall with a 13/16" diameter base. A 1-3/16" long machine screw is included. PLEASE NOTE; the machine screw is made from plated steel, not stainless steel. Finishes: Satin Stainless Steel
  • Cabinet knobs made from solid stainless steel with a brushed or satin finish.
  • Available in two sizes; small and large.
  • Small size measures 1" in diameter, 7/8" tall with a 3/4" diameter base.
  • Large size measures 1-3/16" in diameter, by 15/16" tall with a 13/16" diameter base.
  • A 1-3/16" long machine screw is included. PLEASE NOTE; the machine screw is made from plated steel, not stainless steel.

Finishes:

  • Satin Stainless Steel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Knobs (industrial)
Product Number 658750
Product Name Cabinet Knobs, Brushed Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Knobs - 7027709 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type 4-arm
Colors / Finishes Available Black
Material Description Polypropylene
View Details
Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details
Aluminum Hand Knobs - 21112 - Jergens, Inc.
Specs
Knob Material Metal
Material Description 319 Aluminum Alloy
Screw Thread Specifications 2B-UNC for Inch, Class 6h for Metric
View Details
5/16-18 Red Acetal Tee Knob & Cap Screw Ass'y, 1/2
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Knob Type Thumbscrew
Material Description Red Acetal
Screw Thread Specifications 5/16-18
View Details