HardwareSource, Inc. Draw Pull Catch, Stainless, 4" 596498

Description
Draw-pull catch for chests, tool boxes, toy boxes, etc. Made from stainless steel. Catch tension and throw is adjustable by means of a threaded piece. Throw adjustment is approximately 1-1/4". Catch measures approximately 4-1/2" by 7/8" when set at maximum and 3-1/4" by 7/8" when set at minimum. Each catch uses 4 each #6 flat head screws. Not included but offered for purchase during checkout. Finishes: Natural Stainless Steel
Description
Draw-pull catch for chests, tool boxes, toy boxes, etc. Made from stainless steel. Catch tension and throw is adjustable by means of a threaded piece. Throw adjustment is approximately 1-1/4". Catch measures approximately 4-1/2" by 7/8" when set at maximum and 3-1/4" by 7/8" when set at minimum. Each catch uses 4 each #6 flat head screws. Not included but offered for purchase during checkout. Finishes: Natural Stainless Steel

Suppliers

Company
Product
Description
Supplier Links
Draw Pull Catch, Stainless, 4
San Diego, CA, USA
Draw Pull Catch, Stainless, 4"
596498
Draw Pull Catch, Stainless, 4" 596498
Draw-pull catch for chests, tool boxes, toy boxes, etc. Made from stainless steel. Catch tension and throw is adjustable by means of a threaded piece. Throw adjustment is approximately 1-1/4". Catch measures approximately 4-1/2" by 7/8" when set at maximum and 3-1/4" by 7/8" when set at minimum. Each catch uses 4 each #6 flat head screws. Not included but offered for purchase during checkout. Finishes: Natural Stainless Steel
  • Draw-pull catch for chests, tool boxes, toy boxes, etc.
  • Made from stainless steel.
  • Catch tension and throw is adjustable by means of a threaded piece. Throw adjustment is approximately 1-1/4".
  • Catch measures approximately 4-1/2" by 7/8" when set at maximum and 3-1/4" by 7/8" when set at minimum.
  • Each catch uses 4 each #6 flat head screws. Not included but offered for purchase during checkout.

Finishes:

  • Natural Stainless Steel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Handles and Pulls (industrial)
Product Number 596498
Product Name Draw Pull Catch, Stainless, 4"
Unlock Full Specs
to access all available technical data

Similar Products

Crank Handles - 237261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Handle Type Revolving
Features Revolving Handle
Handle Material Metal
View Details
Plastic Cam Levers Adjustable External Thread - 40245 - Jergens, Inc.
Specs
Handle Type Lever
Handle Material Metal
Material Description Steel
View Details
4.563
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Brass
Height 1.5 inches (38.1 mm)
View Details