Sugatsune America, Inc. STAINLESS STEEL HANDLE - DIH-128 DIH-128

Description
305 grade stainless steel handles for corrosion resistance Contemporary design for modern or minimalist style cabinetry Includes 1" screws - please contact us at the time of order if longer screws are required
Description
305 grade stainless steel handles for corrosion resistance Contemporary design for modern or minimalist style cabinetry Includes 1" screws - please contact us at the time of order if longer screws are required
Datasheet
Datasheet Summary
Powered by GS/AI

DIH-128 is a mitered corner handle in the DIH series, designed for cabinetry pull applications. It has a center-to-center distance of 128 mm (5-1/32 inches), a length of 142 mm, a height of 35 mm (1-3/8 inches), and weighs 66 grams. The handle is made of 304 stainless steel with a satin finish and is pre-drilled for M4x25 mounting screws.

Datasheet Summary
Powered by GS/AI

DIH-128 is a mitered corner handle in the DIH series, designed for cabinetry pull applications. It has a center-to-center distance of 128 mm (5-1/32 inches), a length of 142 mm, a height of 35 mm (1-3/8 inches), and weighs 66 grams. The handle is made of 304 stainless steel with a satin finish and is pre-drilled for M4x25 mounting screws.

Suppliers

Company
Product
Description
Supplier Links
STAINLESS STEEL HANDLE - DIH-128 - DIH-128 - Sugatsune America, Inc.
Carson, CA, United States
STAINLESS STEEL HANDLE - DIH-128
DIH-128
STAINLESS STEEL HANDLE - DIH-128 DIH-128
305 grade stainless steel handles for corrosion resistance Contemporary design for modern or minimalist style cabinetry Includes 1" screws - please contact us at the time of order if longer screws are required

  • 305 grade stainless steel handles for corrosion resistance
  • Contemporary design for modern or minimalist style cabinetry
  • Includes 1" screws - please contact us at the time of order if longer screws are required
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Handles and Pulls (industrial)
Product Number DIH-128
Product Name STAINLESS STEEL HANDLE - DIH-128
Colors / Finishes Available Satin
Unlock Full Specs
to access all available technical data

Similar Products

Brass Edge Pull - SNB-50/BB - SNB-50/BB - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Bright Bronze
Handle Material Metal
View Details
LARGE HANDLE WITH LATCH - MDHL-SPC640 - MDHL-SPC640 - Sugatsune America, Inc.
Specs
Colors / Finishes Available Black
Material Description Carbon
Height 23.62 inches (600 mm)
View Details
STAINLESS STEEL HANDLE - 7017-S - 7017-S - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details
RECESSED PULL - AT-70-BR - AT-70-BR - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Brown
Handle Material Plastic
View Details