Stock Drive Products & Sterling Instrument - SDP/SI Captive Thumb Screw, #8-32 Thread Size, 1/4 Thread Length A 9B41-B0832A

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Captive thumb screw with #8-32 thread, 3/4 inch length, 3/16 inch head diameter, 1/16 inch knurl width, 5/8 inch grip length, 1/4 inch thread length, 3/8 inch knurl length, 1/2 inch overall height, and 0.125 inch knurl diameter, made of half-hard brass with nickel plate finish.

Datasheet Summary
Powered by GS/AI

Captive thumb screw with #8-32 thread, 3/4 inch length, 3/16 inch head diameter, 1/16 inch knurl width, 5/8 inch grip length, 1/4 inch thread length, 3/8 inch knurl length, 1/2 inch overall height, and 0.125 inch knurl diameter, made of half-hard brass with nickel plate finish.

Suppliers

Company
Product
Description
Supplier Links
Captive Thumb Screw, #8-32 Thread Size, 1/4 Thread Length - A 9B41-B0832A - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Captive Thumb Screw, #8-32 Thread Size, 1/4 Thread Length
A 9B41-B0832A
Captive Thumb Screw, #8-32 Thread Size, 1/4 Thread Length A 9B41-B0832A
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Screws
Product Number A 9B41-B0832A
Product Name Captive Thumb Screw, #8-32 Thread Size, 1/4 Thread Length
Screw Type Thumb Screw
Unlock Full Specs
to access all available technical data

Similar Products

M8 X 1.25 Thread, 10mm Shoulder Dia., 60mm Shoulder length, Carbon Steel Socket head Shoulder Screw - A 9C25ML0860 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Screw Type Shoulder Screw
Standard Drives Hex Socket / Allen
Material Steel
View Details
0.5
Specs
Screw Type Cap Screw
Head Type Round Head; Other; Round
Standard Drives Hex Socket / Allen
View Details
#4-40 Fillister Head Machine Screw, 0.1875
Specs
Screw Type Machine Screw
Head Type Fillister Head; Other; Fillister
Standard Drives Slotted
View Details
0.188
Specs
Screw Type Set Screw
Standard Drives Hex Socket / Allen
Material Steel
View Details