HardwareSource, Inc. Semi-Concealed Hinge, Variable Overlay, Satin.. 398284

Description
Semi-Concealed Hinge, Variable Overlay, Satin Nickel Free swinging hinge (non self-closing). Semi-concealed, variable overlay hinge. The screw hole center-to-center dimension for the face frame screws is 2-1/8". Hinge measures 2-3/4" tall by 1-3/4" wide. Made from steel base material. PLEASE NOTE; this hinge is sold by the "EACH". Order two hinges for each cabinet door. Screws are not included but are offered for purchase during checkout. Each pair of hinges uses 4 each #5 flat head screws for the face frame wing (use our SKU #400996)and 6 each #6 oval head screws (use our SKU #400992) for the door wing. Finishes: Satin Nickel
Description
Semi-Concealed Hinge, Variable Overlay, Satin Nickel Free swinging hinge (non self-closing). Semi-concealed, variable overlay hinge. The screw hole center-to-center dimension for the face frame screws is 2-1/8". Hinge measures 2-3/4" tall by 1-3/4" wide. Made from steel base material. PLEASE NOTE; this hinge is sold by the "EACH". Order two hinges for each cabinet door. Screws are not included but are offered for purchase during checkout. Each pair of hinges uses 4 each #5 flat head screws for the face frame wing (use our SKU #400996)and 6 each #6 oval head screws (use our SKU #400992) for the door wing. Finishes: Satin Nickel

Suppliers

Company
Product
Description
Supplier Links
Semi-Concealed Hinge, Variable Overlay, Satin.. - 398284 - HardwareSource, Inc.
San Diego, CA, USA
Semi-Concealed Hinge, Variable Overlay, Satin..
398284
Semi-Concealed Hinge, Variable Overlay, Satin.. 398284
Semi-Concealed Hinge, Variable Overlay, Satin Nickel Free swinging hinge (non self-closing). Semi-concealed, variable overlay hinge. The screw hole center-to-center dimension for the face frame screws is 2-1/8". Hinge measures 2-3/4" tall by 1-3/4" wide. Made from steel base material. PLEASE NOTE; this hinge is sold by the "EACH". Order two hinges for each cabinet door. Screws are not included but are offered for purchase during checkout. Each pair of hinges uses 4 each #5 flat head screws for the face frame wing (use our SKU #400996)and 6 each #6 oval head screws (use our SKU #400992) for the door wing. Finishes: Satin Nickel

Semi-Concealed Hinge, Variable Overlay, Satin Nickel

  • Free swinging hinge (non self-closing).
  • Semi-concealed, variable overlay hinge.
  • The screw hole center-to-center dimension for the face frame screws is 2-1/8".
  • Hinge measures 2-3/4" tall by 1-3/4" wide.
  • Made from steel base material.
  • PLEASE NOTE; this hinge is sold by the "EACH". Order two hinges for each cabinet door.
  • Screws are not included but are offered for purchase during checkout. Each pair of hinges uses 4 each #5 flat head screws for the face frame wing (use our SKU #400996)and 6 each #6 oval head screws (use our SKU #400992) for the door wing.

Finishes:

  • Satin Nickel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 398284
Product Name Semi-Concealed Hinge, Variable Overlay, Satin..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3308290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 2.36 inch (60 mm)
View Details
Single End Flexi-Hinge, Max. Load of 226lbs Compression & 226lbs Tension - S99FXS-037530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-04-D1NL - bisco industries
Specs
Hinge Type Concealed
View Details
HEAVY DUTY CONCEALED HINGE - J95-C24/25T-NI - J95-C24/25T-NI - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3.94 inch (100 mm)
Hole Type Round
View Details