RS Components, Ltd. Hinges 3478080

Description
Steel piano hinge,1020x25x0.8mm
Request a Quote
Description
Steel piano hinge,1020x25x0.8mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 3478080 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
3478080
Hinges 3478080
Steel piano hinge,1020x25x0.8mm

Steel piano hinge,1020x25x0.8mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 3478080
Product Name Hinges
Hinge Type Continuous; Piano style
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 188881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flap
Leaf Thickness 0.3543 inch (9 mm)
Length 1.54 inch (39 mm)
View Details
Hinges - 9174412 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.0591 inch (1.5 mm)
Length 7.09 inch (180 mm)
View Details
Hinges - 335186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.9646 inch (24.5 mm)
Length 3.15 inch (80 mm)
View Details
Hinges - 3487270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Pin; Pin
Leaf Thickness 0.1181 inch (3 mm)
Length 3.23 inch (82 mm)
View Details