HardwareSource, Inc. Brown Plastic Magnetic Catch 398034

Description
Used on cabinets with free swinging (non-self closing) doors Catch measures 2" long by 1-1/4" wide by 1/2" tall Mounting screws are included Plastic and steel base material Finishes: Brown plastic
Description
Used on cabinets with free swinging (non-self closing) doors Catch measures 2" long by 1-1/4" wide by 1/2" tall Mounting screws are included Plastic and steel base material Finishes: Brown plastic

Suppliers

Company
Product
Description
Supplier Links
Brown Plastic Magnetic Catch - 398034 - HardwareSource, Inc.
San Diego, CA, USA
Brown Plastic Magnetic Catch
398034
Brown Plastic Magnetic Catch 398034
Used on cabinets with free swinging (non-self closing) doors Catch measures 2" long by 1-1/4" wide by 1/2" tall Mounting screws are included Plastic and steel base material Finishes: Brown plastic
  • Used on cabinets with free swinging (non-self closing) doors
  • Catch measures 2" long by 1-1/4" wide by 1/2" tall
  • Mounting screws are included
  • Plastic and steel base material

Finishes:

  • Brown plastic
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 398034
Product Name Brown Plastic Magnetic Catch
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3478412 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.1181 inch (3 mm)
Length 3.15 inch (80 mm)
View Details
Single End Flexi-Hinge, Max. Load of 631.5lbs Compression & 631.5lbs Tension - S99FXS-062530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
OLYMPIA SELF-OPENING CONCEALED HINGE FOR CABINETS - 360-U26-9T - 360-U26-9T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
View Details