HardwareSource, Inc. Take-Apart Hinge, Steel 350050

Description
Hinge lifts apart so lid or door may be easily removed. Steel base material. Joint length is 1-5/16". Open width is 1-5/16". Uses #4 pan head screws (not included but offered for purchase during checkout). Uses 4 screws per hinge. Finishes: Nickel Plated
Description
Hinge lifts apart so lid or door may be easily removed. Steel base material. Joint length is 1-5/16". Open width is 1-5/16". Uses #4 pan head screws (not included but offered for purchase during checkout). Uses 4 screws per hinge. Finishes: Nickel Plated

Suppliers

Company
Product
Description
Supplier Links
Take-Apart Hinge, Steel - 350050 - HardwareSource, Inc.
San Diego, CA, USA
Take-Apart Hinge, Steel
350050
Take-Apart Hinge, Steel 350050
Hinge lifts apart so lid or door may be easily removed. Steel base material. Joint length is 1-5/16". Open width is 1-5/16". Uses #4 pan head screws (not included but offered for purchase during checkout). Uses 4 screws per hinge. Finishes: Nickel Plated
  • Hinge lifts apart so lid or door may be easily removed.
  • Steel base material.
  • Joint length is 1-5/16".
  • Open width is 1-5/16".
  • Uses #4 pan head screws (not included but offered for purchase during checkout). Uses 4 screws per hinge.

Finishes:

  • Nickel Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 350050
Product Name Take-Apart Hinge, Steel
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3289650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0315 inch (0.8000 mm)
Length 40.16 inch (1020 mm)
View Details
Double End Flexi-Hinge, Max. Load of 32.4lbs Compression & 129.4lbs Tension - S99FXD-075010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
Positioning Hinge, Free Swinging , Stainless Steel Detent Tube, Natural, Black - C6-220 - Southco
Specs
Hinge Type Exposed Mount
Leaf Material Acetal Copolymer
View Details
2 suppliers
STAINLESS STEEL TORQUE HINGE - HG-TS07 - HG-TS07 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 1.94 inch (49.21 mm)
Hole Type Round
View Details