RS Components, Ltd. Hinges 2937702

Description
Chrome plated brass hinge,98.5x30x3mm
Request a Quote
Description
Chrome plated brass hinge,98.5x30x3mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 2937702 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
2937702
Hinges 2937702
Chrome plated brass hinge,98.5x30x3mm

Chrome plated brass hinge,98.5x30x3mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 2937702
Product Name Hinges
Hinge Type Strap; Strap
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2845484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.6890 inch (17.5 mm)
Length 4.96 inch (126 mm)
View Details
Hinges - 3487220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Raised profile
Leaf Thickness 0.0984 inch (2.5 mm)
Length 1.57 inch (40 mm)
View Details
Hinges - 9174510 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.2047 inch (5.2 mm)
Length 1.57 inch (40 mm)
View Details
Hinges - 1834110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0315 inch (0.8000 mm)
Length 80.32 inch (2040 mm)
View Details