HardwareSource, Inc. 3/8" Inset Hinge, Steel, Non-Self Closing 322808

Description
Steel base material Free swinging (not self-closing) 5 knuckle design Tip-to-tip measurement is 2-13/16" The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8" Matching wood screws are included PLEASE NOTE: The lip dimension on this hinge is 5/16". Most hinges of this type have a 3/8" lip dimension. The lip is the part of the door that overlays the opening. Finishes: Antique Brass
Description
Steel base material Free swinging (not self-closing) 5 knuckle design Tip-to-tip measurement is 2-13/16" The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8" Matching wood screws are included PLEASE NOTE: The lip dimension on this hinge is 5/16". Most hinges of this type have a 3/8" lip dimension. The lip is the part of the door that overlays the opening. Finishes: Antique Brass

Suppliers

Company
Product
Description
Supplier Links
3/8
San Diego, CA, USA
3/8" Inset Hinge, Steel, Non-Self Closing
322808
3/8" Inset Hinge, Steel, Non-Self Closing 322808
Steel base material Free swinging (not self-closing) 5 knuckle design Tip-to-tip measurement is 2-13/16" The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8" Matching wood screws are included PLEASE NOTE: The lip dimension on this hinge is 5/16". Most hinges of this type have a 3/8" lip dimension. The lip is the part of the door that overlays the opening. Finishes: Antique Brass
  • Steel base material
  • Free swinging (not self-closing)
  • 5 knuckle design
  • Tip-to-tip measurement is 2-13/16"
  • The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8"
  • Matching wood screws are included
  • PLEASE NOTE: The lip dimension on this hinge is 5/16". Most hinges of this type have a 3/8" lip dimension. The lip is the part of the door that overlays the opening.

Finishes:

  • Antique Brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 322808
Product Name 3/8" Inset Hinge, Steel, Non-Self Closing
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flat top
Leaf Thickness 0.3543 inch (9 mm)
Length 4.72 inch (120 mm)
View Details
Single End Flexi-Hinge, Max. Load of 906.1lbs Compression & 906.1lbs Tension - S99FXS-075030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
Articulating Constant Torque Hinge, 12in.lb Torque, Aluminum Alloy, Silver - AH-2E-2012A2-70 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Concealed Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
WELD ON BUTT HINGE, 304 STAINLESS STEEL - FHS-150 - FHS-150 - Sugatsune America, Inc.
Specs
Hinge Type Butt; Weld-on
Length 0.8125 inch (20.64 mm)
Hole Type Round
View Details