Sugatsune America, Inc. DETENT HINGE - HG-MPS2-WT HG-MPS2-WT

Description
Plastic hinge holds doors at 3 different positions (-10°, 120°, 170°) Door weight: Max 1.0kg/pair (2.2lbs/pair) Ideal for small equipment with light weight doors such as measuring devices, medical equipment, etc Additional stopper recommended at 0° and 170°
Description
Plastic hinge holds doors at 3 different positions (-10°, 120°, 170°) Door weight: Max 1.0kg/pair (2.2lbs/pair) Ideal for small equipment with light weight doors such as measuring devices, medical equipment, etc Additional stopper recommended at 0° and 170°
Datasheet
Datasheet Summary
Powered by GS/AI

Detent hinge HG-MPS2-WT is a plastic hinge designed to hold doors at three positions: -10°, 120°, and 170°, with a maximum door weight capacity of 1.0 kg per pair. The hinge body is made of PBT with a white finish, and the cap is made of ABS. It is intended for light-duty applications such as measuring and medical equipment. An additional stopper is recommended at 0° and 170°. The part weighs 6.9 grams and is packaged in boxes of 20 pieces.

Datasheet Summary
Powered by GS/AI

Detent hinge HG-MPS2-WT is a plastic hinge designed to hold doors at three positions: -10°, 120°, and 170°, with a maximum door weight capacity of 1.0 kg per pair. The hinge body is made of PBT with a white finish, and the cap is made of ABS. It is intended for light-duty applications such as measuring and medical equipment. An additional stopper is recommended at 0° and 170°. The part weighs 6.9 grams and is packaged in boxes of 20 pieces.

Suppliers

Company
Product
Description
Supplier Links
DETENT HINGE - HG-MPS2-WT - HG-MPS2-WT - Sugatsune America, Inc.
Carson, CA, United States
DETENT HINGE - HG-MPS2-WT
HG-MPS2-WT
DETENT HINGE - HG-MPS2-WT HG-MPS2-WT
Plastic hinge holds doors at 3 different positions (-10°, 120°, 170°) Door weight: Max 1.0kg/pair (2.2lbs/pair) Ideal for small equipment with light weight doors such as measuring devices, medical equipment, etc Additional stopper recommended at 0° and 170°

  • Plastic hinge holds doors at 3 different positions (-10°, 120°, 170°)
  • Door weight: Max 1.0kg/pair (2.2lbs/pair)
  • Ideal for small equipment with light weight doors such as measuring devices, medical equipment, etc
  • Additional stopper recommended at 0° and 170°
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number HG-MPS2-WT
Product Name DETENT HINGE - HG-MPS2-WT
Length 0.4375 inch (11.11 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SWIVEL TORQUE HINGE (34mm CABLE HOLE) - HG-S50-34 - HG-S50-34 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 3.44 inch (87.31 mm)
Hole Type Round
View Details
STAINLESS STEEL TORQUE HINGE - HG-TBS25L - HG-TBS25L - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 1.69 inch (42.86 mm)
Hole Type Round
View Details
MULTI ANGLE LOCKING HINGE WITHOUT LEVER - HG-MA95BF-L - HG-MA95BF-L - Sugatsune America, Inc.
Specs
Length 3.56 inch (90.49 mm)
Leaf Material Steel; Steel
Material Finish Nickel
View Details
DUAL AXIS TORQUE HINGE - HG-TMH2030-BL - HG-TMH2030-BL - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 1.75 inch (44.45 mm)
Hole Type Round
View Details