HardwareSource, Inc. Variable Overlay, Semi Concealed Self-Closing.. 322005

Description
Variable Overlay, Semi Concealed Self-Closing Hinge Self closing, variable overlay hinge Steel base material Matching wood screws are included This hinge matches the Belwith screwhole pattern The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8" Finishes: Satin Nickel
Description
Variable Overlay, Semi Concealed Self-Closing Hinge Self closing, variable overlay hinge Steel base material Matching wood screws are included This hinge matches the Belwith screwhole pattern The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8" Finishes: Satin Nickel

Suppliers

Company
Product
Description
Supplier Links
Variable Overlay, Semi Concealed Self-Closing.. - 322005 - HardwareSource, Inc.
San Diego, CA, USA
Variable Overlay, Semi Concealed Self-Closing..
322005
Variable Overlay, Semi Concealed Self-Closing.. 322005
Variable Overlay, Semi Concealed Self-Closing Hinge Self closing, variable overlay hinge Steel base material Matching wood screws are included This hinge matches the Belwith screwhole pattern The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8" Finishes: Satin Nickel

Variable Overlay, Semi Concealed Self-Closing Hinge

  • Self closing, variable overlay hinge
  • Steel base material
  • Matching wood screws are included
  • This hinge matches the Belwith screwhole pattern
  • The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8"

Finishes:

  • Satin Nickel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 322005
Product Name Variable Overlay, Semi Concealed Self-Closing..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7264096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0787 inch (2 mm)
Length 1.97 inch (50 mm)
View Details
Single End Flexi-Hinge, Max. Load of 5.7lbs Compression & 22.8lbs Tension - S99FXS-031210 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Asymmetric, Forward Torque 3.0 N-m , Reverse Torque 3.9 N-m , Heavy Duty Size, Aluminum Alloy, Powder Coat, Black - E6-10-635R-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
CONCEALED HINGE - H160-34/0 - H160-34/0 - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3.5 inch (88.9 mm)
Hole Type Round
View Details