The S99FXS-050030 is a single-end flexi-hinge made of 400 series stainless steel, designed for limited angle rotary applications with zero backlash and a constant linear torsional spring rate. It operates in environments from -65°F to +350°F and is lubrication-free. The part has an outside diameter of 0.5000 inch, a length of 0.800 inch, and an end length of 0.374 inch. It provides a maximum load capacity of 400.00 lbf in compression and 400.00 lbf in tension when operated within its ±3.7° angular travel limit, characteristic of Series 30. The hinge is self-centering when load is removed.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Hinges (industrial) |
| Product Number | S99FXS-050030 |
| Product Name | Single End Flexi-Hinge, Max. Load of 400lbs Compression & 400lbs Tension |
| Length | 0.8000 inch (20.32 mm) |