RS Components, Ltd. Hinges 9174456

Description
ZP open spring hinge,240x40mm,drill ed
Request a Quote
Description
ZP open spring hinge,240x40mm,drill ed
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 9174456 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
9174456
Hinges 9174456
ZP open spring hinge,240x40mm,drill ed

ZP open spring hinge,240x40mm,drilled

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 9174456
Product Name Hinges
Hinge Type Spring; Spring
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1834132 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0394 inch (1 mm)
Length 80.32 inch (2040 mm)
View Details
Hinges - 1831638 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.0394 inch (1 mm)
Length 2.36 inch (60 mm)
View Details
Hinges - 7491706 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 1.5 inch (38 mm)
View Details
Hinges - 3487236 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Raised profile
Leaf Thickness 0.0787 inch (2 mm)
Length 1.46 inch (37 mm)
View Details