HardwareSource, Inc. Ball Catch for Full Size Doors 316150

Description
Adjustable ball catch and strike plate are made to hold full size doors. Invisible when the door is closed. Made from solid brass. Ball and spring are made from steel. Ball catch has two adjustments. The spring tension on the ball is adjustable and the amount of ball showing above the surface of the mounting plate is adjustable. Complete with matching wood screws and strike plate. PLEASE NOTE: The "Venetian Bronze" finish is a special finish made by Baldwin. To view it click on the link below. Finishes: Polished Brass Satin Nickel Satin Chrome Oil Rubbed Bronze Antique Brass Venetian Bronze (Baldwin) Polished Chrome
Description
Adjustable ball catch and strike plate are made to hold full size doors. Invisible when the door is closed. Made from solid brass. Ball and spring are made from steel. Ball catch has two adjustments. The spring tension on the ball is adjustable and the amount of ball showing above the surface of the mounting plate is adjustable. Complete with matching wood screws and strike plate. PLEASE NOTE: The "Venetian Bronze" finish is a special finish made by Baldwin. To view it click on the link below. Finishes: Polished Brass Satin Nickel Satin Chrome Oil Rubbed Bronze Antique Brass Venetian Bronze (Baldwin) Polished Chrome

Suppliers

Company
Product
Description
Supplier Links
Ball Catch for Full Size Doors - 316150 - HardwareSource, Inc.
San Diego, CA, USA
Ball Catch for Full Size Doors
316150
Ball Catch for Full Size Doors 316150
Adjustable ball catch and strike plate are made to hold full size doors. Invisible when the door is closed. Made from solid brass. Ball and spring are made from steel. Ball catch has two adjustments. The spring tension on the ball is adjustable and the amount of ball showing above the surface of the mounting plate is adjustable. Complete with matching wood screws and strike plate. PLEASE NOTE: The "Venetian Bronze" finish is a special finish made by Baldwin. To view it click on the link below. Finishes: Polished Brass Satin Nickel Satin Chrome Oil Rubbed Bronze Antique Brass Venetian Bronze (Baldwin) Polished Chrome
  • Adjustable ball catch and strike plate are made to hold full size doors.
  • Invisible when the door is closed.
  • Made from solid brass. Ball and spring are made from steel.
  • Ball catch has two adjustments. The spring tension on the ball is adjustable and the amount of ball showing above the surface of the mounting plate is adjustable.
  • Complete with matching wood screws and strike plate.
  • PLEASE NOTE: The "Venetian Bronze" finish is a special finish made by Baldwin. To view it click on the link below.

Finishes:

  • Polished Brass
  • Satin Nickel
  • Satin Chrome
  • Oil Rubbed Bronze
  • Antique Brass
  • Venetian Bronze (Baldwin)
  • Polished Chrome
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 316150
Product Name Ball Catch for Full Size Doors
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1104579 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Barrel
Leaf Thickness 0.6890 inch (17.5 mm)
Length 3.78 inch (96 mm)
View Details
Single End Flexi-Hinge, Max. Load of 25.3lbs Compression & 25.3lbs Tension - S99FXS-012530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-50-520-33 - bisco industries
Specs
Hinge Type Concealed
View Details
TORQUE HINGE - HG-TA45L - HG-TA45L - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 3.19 inch (80.96 mm)
Hole Type Round
View Details