RS Components, Ltd. Hinges 7702992

Description
Clear spring hinge, 67x55x4.5mm
Request a Quote
Description
Clear spring hinge, 67x55x4.5mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 7702992 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
7702992
Hinges 7702992
Clear spring hinge, 67x55x4.5mm

Clear spring hinge, 67x55x4.5mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 7702992
Product Name Hinges
Hinge Type Spring; Spring
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2702641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 1.57 inch (40 mm)
View Details
Hinges - 3308335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flex
Leaf Thickness 0.0787 inch (2 mm)
Length 1.5 inch (38.1 mm)
View Details
Hinges - 2937695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Strap; Strap
Leaf Thickness 0.1181 inch (3 mm)
Length 1.18 inch (30 mm)
View Details
Hinges - 2481127 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.2362 inch (6 mm)
Length 4.41 inch (112 mm)
View Details