HardwareSource, Inc. Pocket Pivot Hinge (Harmon Hinge) 310705

Description
Pocket pivot hinge is also known as a Harmon hinge. This unique hinge is a "swing clear" type of hinge that allows a door to swing into a pocket at a right angle to the door frame. When the door is in the pocket it is completely clear of the door opening. The base material is made from solid stainless steel. Not handed, full mortise installation. Maximum door swing is 90 degrees. For doors weighing up to 270 lbs. use 3 hinges. For doors weighing up to 360 lbs use 4 hinges. Matching fasteners are included. PLEASE NOTE: THESE HINGES ARE A SPECIAL ORDER ITEM. THEY ARE PRODUCED AT THE TIME OF ORDER. THEY ARE NOT RETURNABLE AND THE LEAD TIME IS ABOUT 3-4 WEEKS. Finishes: Polished Brass (US3) Satin Stainless Steel (US32D) Satin Bronze (US10) Polished Stainless Steel (US32) Oil Rubbed Bronze (US10B)
Description
Pocket pivot hinge is also known as a Harmon hinge. This unique hinge is a "swing clear" type of hinge that allows a door to swing into a pocket at a right angle to the door frame. When the door is in the pocket it is completely clear of the door opening. The base material is made from solid stainless steel. Not handed, full mortise installation. Maximum door swing is 90 degrees. For doors weighing up to 270 lbs. use 3 hinges. For doors weighing up to 360 lbs use 4 hinges. Matching fasteners are included. PLEASE NOTE: THESE HINGES ARE A SPECIAL ORDER ITEM. THEY ARE PRODUCED AT THE TIME OF ORDER. THEY ARE NOT RETURNABLE AND THE LEAD TIME IS ABOUT 3-4 WEEKS. Finishes: Polished Brass (US3) Satin Stainless Steel (US32D) Satin Bronze (US10) Polished Stainless Steel (US32) Oil Rubbed Bronze (US10B)

Suppliers

Company
Product
Description
Supplier Links
Pocket Pivot Hinge (Harmon Hinge) - 310705 - HardwareSource, Inc.
San Diego, CA, USA
Pocket Pivot Hinge (Harmon Hinge)
310705
Pocket Pivot Hinge (Harmon Hinge) 310705
Pocket pivot hinge is also known as a Harmon hinge. This unique hinge is a "swing clear" type of hinge that allows a door to swing into a pocket at a right angle to the door frame. When the door is in the pocket it is completely clear of the door opening. The base material is made from solid stainless steel. Not handed, full mortise installation. Maximum door swing is 90 degrees. For doors weighing up to 270 lbs. use 3 hinges. For doors weighing up to 360 lbs use 4 hinges. Matching fasteners are included. PLEASE NOTE: THESE HINGES ARE A SPECIAL ORDER ITEM. THEY ARE PRODUCED AT THE TIME OF ORDER. THEY ARE NOT RETURNABLE AND THE LEAD TIME IS ABOUT 3-4 WEEKS. Finishes: Polished Brass (US3) Satin Stainless Steel (US32D) Satin Bronze (US10) Polished Stainless Steel (US32) Oil Rubbed Bronze (US10B)
  • Pocket pivot hinge is also known as a Harmon hinge.
  • This unique hinge is a "swing clear" type of hinge that allows a door to swing into a pocket at a right angle to the door frame.
  • When the door is in the pocket it is completely clear of the door opening.
  • The base material is made from solid stainless steel.
  • Not handed, full mortise installation.
  • Maximum door swing is 90 degrees.
  • For doors weighing up to 270 lbs. use 3 hinges. For doors weighing up to 360 lbs use 4 hinges.
  • Matching fasteners are included.
  • PLEASE NOTE: THESE HINGES ARE A SPECIAL ORDER ITEM. THEY ARE PRODUCED AT THE TIME OF ORDER. THEY ARE NOT RETURNABLE AND THE LEAD TIME IS ABOUT 3-4 WEEKS.

Finishes:

  • Polished Brass (US3)
  • Satin Stainless Steel (US32D)
  • Satin Bronze (US10)
  • Polished Stainless Steel (US32)
  • Oil Rubbed Bronze (US10B)
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 310705
Product Name Pocket Pivot Hinge (Harmon Hinge)
Unlock Full Specs
to access all available technical data

Similar Products

CONCEALED TORQUE HINGE - HG-TU03 - HG-TU03 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge; Concealed
Length 2.69 inch (68.26 mm)
Hole Type Round
View Details
Plastic Hinges - EFHP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Round
Leaf Material Plastic
View Details
Single End Flexi-Hinge, Max. Load of 19.5lbs Compression & 27.9lbs Tension - S99FXS-018720 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details