HardwareSource, Inc. 12" Restraint Chain for Cabinet Doors 310459

Description
Restraint chain for cabinet doors will keep your door from opening too far. Keeps doors from hitting other doors, glass panels, TV monitors,etc. Overall length is 12". The attachment plates measure 1.5" x 1". Made from steel base material. Matching wood screws are included. Finishes: Brass Plated Nickel Plated Oil Rubbed Bronze
Description
Restraint chain for cabinet doors will keep your door from opening too far. Keeps doors from hitting other doors, glass panels, TV monitors,etc. Overall length is 12". The attachment plates measure 1.5" x 1". Made from steel base material. Matching wood screws are included. Finishes: Brass Plated Nickel Plated Oil Rubbed Bronze

Suppliers

Company
Product
Description
Supplier Links
12
San Diego, CA, USA
12" Restraint Chain for Cabinet Doors
310459
12" Restraint Chain for Cabinet Doors 310459
Restraint chain for cabinet doors will keep your door from opening too far. Keeps doors from hitting other doors, glass panels, TV monitors,etc. Overall length is 12". The attachment plates measure 1.5" x 1". Made from steel base material. Matching wood screws are included. Finishes: Brass Plated Nickel Plated Oil Rubbed Bronze
  • Restraint chain for cabinet doors will keep your door from opening too far. Keeps doors from hitting other doors, glass panels, TV monitors,etc.
  • Overall length is 12".
  • The attachment plates measure 1.5" x 1".
  • Made from steel base material.
  • Matching wood screws are included.

Finishes:

  • Brass Plated
  • Nickel Plated
  • Oil Rubbed Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 310459
Product Name 12" Restraint Chain for Cabinet Doors
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3399634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Lift Off
Leaf Thickness 0.0984 inch (2.5 mm)
Length 3.86 inch (98 mm)
View Details
Double End Flexi-Hinge, Max. Load of 317.2lbs Compression & 453.1lbs Tension - S99FXD-075020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Heavy Duty, Asymmetric, Forward Torque 2.3 N⋅m, Reverse Torque 0, Aluminum Alloy, Powder Coat, Black - E6-10-620F0-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
OLYMPIA CONCEALED HINGE FOR THICK CABINETS WITH SELF-ADJUSTING SOFT-CLOSE (5 LEVELS) - H360-D26-0T - H360-D26-0T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3.31 inch (84.14 mm)
Hole Type Round
View Details