HardwareSource, Inc. Gate Nightlatch 308186

Description
Nightlatch function allows gate to automatically latch when it is closed. Nightlatch is available in two models; single cylinder and double cylinder. The single cylinder model has a turn knob on the inside and a keyed cylinder on the outside of the gate. The double cylinder model has a keyed cylinder on both sides of the gate. Comes complete with all fasteners needed for installation and installation instructions. Fits gates or doors with a thickness of 1-3/8" to 1-3/4". Cylinder is keyed to the Schlage keyway and may be rekeyed (by a locksmith) to fit your existing keys if you have Schlage type keys. Finishes: Satin Chrome Oil Rubbed Bronze Polished Brass
Description
Nightlatch function allows gate to automatically latch when it is closed. Nightlatch is available in two models; single cylinder and double cylinder. The single cylinder model has a turn knob on the inside and a keyed cylinder on the outside of the gate. The double cylinder model has a keyed cylinder on both sides of the gate. Comes complete with all fasteners needed for installation and installation instructions. Fits gates or doors with a thickness of 1-3/8" to 1-3/4". Cylinder is keyed to the Schlage keyway and may be rekeyed (by a locksmith) to fit your existing keys if you have Schlage type keys. Finishes: Satin Chrome Oil Rubbed Bronze Polished Brass

Suppliers

Company
Product
Description
Supplier Links
Gate Nightlatch - 308186 - HardwareSource, Inc.
San Diego, CA, USA
Gate Nightlatch
308186
Gate Nightlatch 308186
Nightlatch function allows gate to automatically latch when it is closed. Nightlatch is available in two models; single cylinder and double cylinder. The single cylinder model has a turn knob on the inside and a keyed cylinder on the outside of the gate. The double cylinder model has a keyed cylinder on both sides of the gate. Comes complete with all fasteners needed for installation and installation instructions. Fits gates or doors with a thickness of 1-3/8" to 1-3/4". Cylinder is keyed to the Schlage keyway and may be rekeyed (by a locksmith) to fit your existing keys if you have Schlage type keys. Finishes: Satin Chrome Oil Rubbed Bronze Polished Brass
  • Nightlatch function allows gate to automatically latch when it is closed.
  • Nightlatch is available in two models; single cylinder and double cylinder.
  • The single cylinder model has a turn knob on the inside and a keyed cylinder on the outside of the gate.
  • The double cylinder model has a keyed cylinder on both sides of the gate.
  • Comes complete with all fasteners needed for installation and installation instructions.
  • Fits gates or doors with a thickness of 1-3/8" to 1-3/4".
  • Cylinder is keyed to the Schlage keyway and may be rekeyed (by a locksmith) to fit your existing keys if you have Schlage type keys.

Finishes:

  • Satin Chrome
  • Oil Rubbed Bronze
  • Polished Brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 308186
Product Name Gate Nightlatch
Unlock Full Specs
to access all available technical data

Similar Products

Damping Hinge - FHD-A1 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 8
View Details
Hinges - 2455581 - RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.4094 inch (10.4 mm)
Length 2.05 inch (52 mm)
View Details
2 suppliers
Plastic Hinges - EFH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Leaf Material Plastic
View Details
Single End Flexi-Hinge, Max. Load of 1.4lbs Compression & 5.6lbs Tension - S99FXS-015610 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details