Sugatsune America, Inc. SWIVEL TORQUE HINGE (21MM CABLE HOLE) - HG-S30-21 HG-S30-21

Description
Rotation angle: 360° Free stop function Use for: Industrial control panels and monitors Note: Initial torque may vary ±20% Do not lubricate For indoor use only
Datasheet
Description
Rotation angle: 360° Free stop function Use for: Industrial control panels and monitors Note: Initial torque may vary ±20% Do not lubricate For indoor use only
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SWIVEL TORQUE HINGE (21MM CABLE HOLE) - HG-S30-21 - HG-S30-21 - Sugatsune America, Inc.
Carson, CA, United States
SWIVEL TORQUE HINGE (21MM CABLE HOLE) - HG-S30-21
HG-S30-21
SWIVEL TORQUE HINGE (21MM CABLE HOLE) - HG-S30-21 HG-S30-21
Rotation angle: 360° Free stop function Use for: Industrial control panels and monitors Note: Initial torque may vary ±20% Do not lubricate For indoor use only

  • Rotation angle: 360°
  • Free stop function
  • Use for: Industrial control panels and monitors
  • Note: Initial torque may vary ±20%
  • Do not lubricate
  • For indoor use only
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number HG-S30-21
Product Name SWIVEL TORQUE HINGE (21MM CABLE HOLE) - HG-S30-21
Hinge Type Constant Torque Friction Hinge
Length 2.38 inch (60.32 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

SWIVEL TORQUE HINGE (50mm CABLE HOLE) - HG-S70-50 - HG-S70-50 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 4.06 inch (103 mm)
Hole Type Round
View Details
LIFT ASSIST HINGE (INSIDE MOUNT) - HG-PA230-15 - HG-PA230-15 - Sugatsune America, Inc.
Specs
Length 9.12 inch (232 mm)
Hole Type Round
Number of Holes 12
View Details
OLYMPIA SELF-CLOSING CONCEALED HINGE - 360-C26-19T - 360-C26-19T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
View Details
BUTT HINGE - LSA-40 - LSA-40 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt; Weld-on
Length 0.2500 inch (6.35 mm)
Hole Type Round
View Details