HardwareSource, Inc. Cedar Chest Hinge 286418

Description
For use on cedar chests and similar boxes Will hold lid open at 95 degrees This product is not for use on toy boxes lids as it is dangerous for small fingers Sold as a pair (one left hand hinge and one right hand hinge) Mounts to underside of lid and to the rear side walls of the inside of the chest box For use on flat top lids only Lid cannot overhang the back of the box by more than 3/8" Uses #6 Flat head screws (not included but offered for purchase during checkout). Uses 12 screws per pair. Finishes: Brass plated
Description
For use on cedar chests and similar boxes Will hold lid open at 95 degrees This product is not for use on toy boxes lids as it is dangerous for small fingers Sold as a pair (one left hand hinge and one right hand hinge) Mounts to underside of lid and to the rear side walls of the inside of the chest box For use on flat top lids only Lid cannot overhang the back of the box by more than 3/8" Uses #6 Flat head screws (not included but offered for purchase during checkout). Uses 12 screws per pair. Finishes: Brass plated

Suppliers

Company
Product
Description
Supplier Links
Cedar Chest Hinge - 286418 - HardwareSource, Inc.
San Diego, CA, USA
Cedar Chest Hinge
286418
Cedar Chest Hinge 286418
For use on cedar chests and similar boxes Will hold lid open at 95 degrees This product is not for use on toy boxes lids as it is dangerous for small fingers Sold as a pair (one left hand hinge and one right hand hinge) Mounts to underside of lid and to the rear side walls of the inside of the chest box For use on flat top lids only Lid cannot overhang the back of the box by more than 3/8" Uses #6 Flat head screws (not included but offered for purchase during checkout). Uses 12 screws per pair. Finishes: Brass plated
  • For use on cedar chests and similar boxes
  • Will hold lid open at 95 degrees
  • This product is not for use on toy boxes lids as it is dangerous for small fingers
  • Sold as a pair (one left hand hinge and one right hand hinge)
  • Mounts to underside of lid and to the rear side walls of the inside of the chest box
  • For use on flat top lids only
  • Lid cannot overhang the back of the box by more than 3/8"
  • Uses #6 Flat head screws (not included but offered for purchase during checkout). Uses 12 screws per pair.

Finishes:

  • Brass plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 286418
Product Name Cedar Chest Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3478456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.1181 inch (3 mm)
Length 3.15 inch (80 mm)
View Details
Double End Flexi-Hinge, Max. Load of 3.6lbs Compression & 14.2lbs Tension - S99FXD-025010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge In-line Knuckle Style, Concealed Mount, Stainless Steel, Electro Polish, Polished - 96-DHLOM-10073-SSR - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Stainless Steel; Stainless Steel
View Details
HEAVY DUTY CONCEALED HINGE (INSET, SELF-CLOSE, BLACK NICKEL) - J95-C24/0T-BN - J95-C24/0T-BN - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 4 inch (102 mm)
Hole Type Round
View Details