HardwareSource, Inc. Center Pivot Hinge 286408

Description
Pivot hinge has two parts a leaf and pivot pin and a metal cup which holds the pivot pin. The leaf measures 2" by 3/8" by 1/8" thick. The cup is 3/8" tall by 3/8" in diameter. Steel base material. Uses a #5 flat head wood screw (not included but offered for purchase during checkout) Order our SKU #286254 #5 x 5/8" bronze wood screw for this hinge. Each hinge takes 2 wood screws. Finishes: Bronze
Description
Pivot hinge has two parts a leaf and pivot pin and a metal cup which holds the pivot pin. The leaf measures 2" by 3/8" by 1/8" thick. The cup is 3/8" tall by 3/8" in diameter. Steel base material. Uses a #5 flat head wood screw (not included but offered for purchase during checkout) Order our SKU #286254 #5 x 5/8" bronze wood screw for this hinge. Each hinge takes 2 wood screws. Finishes: Bronze

Suppliers

Company
Product
Description
Supplier Links
Center Pivot Hinge - 286408 - HardwareSource, Inc.
San Diego, CA, USA
Center Pivot Hinge
286408
Center Pivot Hinge 286408
Pivot hinge has two parts a leaf and pivot pin and a metal cup which holds the pivot pin. The leaf measures 2" by 3/8" by 1/8" thick. The cup is 3/8" tall by 3/8" in diameter. Steel base material. Uses a #5 flat head wood screw (not included but offered for purchase during checkout) Order our SKU #286254 #5 x 5/8" bronze wood screw for this hinge. Each hinge takes 2 wood screws. Finishes: Bronze
  • Pivot hinge has two parts a leaf and pivot pin and a metal cup which holds the pivot pin.
  • The leaf measures 2" by 3/8" by 1/8" thick.
  • The cup is 3/8" tall by 3/8" in diameter.
  • Steel base material.
  • Uses a #5 flat head wood screw (not included but offered for purchase during checkout)
  • Order our SKU #286254 #5 x 5/8" bronze wood screw for this hinge. Each hinge takes 2 wood screws.

Finishes:

  • Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 286408
Product Name Center Pivot Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1834114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0787 inch (2 mm)
Length 80.32 inch (2040 mm)
View Details
Single End Flexi-Hinge, Max. Load of 55.8lbs Compression & 55.8lbs Tension - S99FXS-018730 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-11-309-11 - bisco industries
Specs
Hinge Type Concealed
View Details
STAINLESS STEEL HEAVY DUTY BUTT HINGE - HG-LSC210 - HG-LSC210 - Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 1.19 inch (30.16 mm)
Hole Type Round
View Details