HardwareSource, Inc. Hinged Drafting Table Support 286357

Description
This hinged tilt-lift table support is used wherever you need to lift a horizontal surface to a certain angle and hold it in place It is used on beds, sofas and drafting tables Lift to the desired angle and it locks in place. Lift again to release and it folds back down It features 10 positive locking positions Maximum operating arc is 112 degrees It is sold in pairs (a pair is two devices) Approximate length is 8.5" A hinge must be used at the pivot point (not included). We recommend two butt hinges or a piano hinge. Steel base material Screws are not included but are offered for purchase during checkout. A pair of supports uses 4 each #8 pan heads screws and 4 each #10 pan head screws. Finishes: Zinc Chromate
Description
This hinged tilt-lift table support is used wherever you need to lift a horizontal surface to a certain angle and hold it in place It is used on beds, sofas and drafting tables Lift to the desired angle and it locks in place. Lift again to release and it folds back down It features 10 positive locking positions Maximum operating arc is 112 degrees It is sold in pairs (a pair is two devices) Approximate length is 8.5" A hinge must be used at the pivot point (not included). We recommend two butt hinges or a piano hinge. Steel base material Screws are not included but are offered for purchase during checkout. A pair of supports uses 4 each #8 pan heads screws and 4 each #10 pan head screws. Finishes: Zinc Chromate

Suppliers

Company
Product
Description
Supplier Links
Hinged Drafting Table Support - 286357 - HardwareSource, Inc.
San Diego, CA, USA
Hinged Drafting Table Support
286357
Hinged Drafting Table Support 286357
This hinged tilt-lift table support is used wherever you need to lift a horizontal surface to a certain angle and hold it in place It is used on beds, sofas and drafting tables Lift to the desired angle and it locks in place. Lift again to release and it folds back down It features 10 positive locking positions Maximum operating arc is 112 degrees It is sold in pairs (a pair is two devices) Approximate length is 8.5" A hinge must be used at the pivot point (not included). We recommend two butt hinges or a piano hinge. Steel base material Screws are not included but are offered for purchase during checkout. A pair of supports uses 4 each #8 pan heads screws and 4 each #10 pan head screws. Finishes: Zinc Chromate
  • This hinged tilt-lift table support is used wherever you need to lift a horizontal surface to a certain angle and hold it in place
  • It is used on beds, sofas and drafting tables
  • Lift to the desired angle and it locks in place. Lift again to release and it folds back down
  • It features 10 positive locking positions
  • Maximum operating arc is 112 degrees
  • It is sold in pairs (a pair is two devices)
  • Approximate length is 8.5"
  • A hinge must be used at the pivot point (not included). We recommend two butt hinges or a piano hinge.
  • Steel base material
  • Screws are not included but are offered for purchase during checkout. A pair of supports uses 4 each #8 pan heads screws and 4 each #10 pan head screws.

Finishes:

  • Zinc Chromate
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 286357
Product Name Hinged Drafting Table Support
Unlock Full Specs
to access all available technical data

Similar Products

Damping Hinge - FHD-B1-B2 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 4
View Details
Double End Flexi-Hinge, Max. Load of 39.3lbs Compression & 39.3lbs Tension - S99FXD-015630 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
Hinges - 4481504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0591 inch (1.5 mm)
Length 0.7874 inch (20 mm)
View Details
Concealed Hinges - 96-04-D1NR - bisco industries
Specs
Hinge Type Concealed
View Details