HardwareSource, Inc. Lifting Shelf Hinge for Mixer, Blender or Oth.. 286350

Description
Lifting Shelf Hinge for Mixer, Blender or Other Appliance Pantograph type mechanism which lifts a shelf holding an item such as a blender, slicer, mixer or other appliance from inside a desk or cabinet. Places item at working height. Two powerful springs aid the shelf as it is raised or lowered Automatically locks in the raised position Release the locks to lower the shelf Made from .125" steel Measures 28" in the fully extended raised position (as shown in the photo) Maximum recommended load is 44lbs Maximum usable height inside the cabinet (lowered position) is 16-1/2" Minimum front to back cabinet depth is 19" Minimum interior cabinet height needed is 19" Maximum shelf depth is 16" There is no maximum on the shelf width This item is sold by the pair which it what is needed to hang one shelf. Uses 28 each #6 Pan head screws for installation (not included but offered for purchase during checkout) Finishes: White Epoxy Laquer
Description
Lifting Shelf Hinge for Mixer, Blender or Other Appliance Pantograph type mechanism which lifts a shelf holding an item such as a blender, slicer, mixer or other appliance from inside a desk or cabinet. Places item at working height. Two powerful springs aid the shelf as it is raised or lowered Automatically locks in the raised position Release the locks to lower the shelf Made from .125" steel Measures 28" in the fully extended raised position (as shown in the photo) Maximum recommended load is 44lbs Maximum usable height inside the cabinet (lowered position) is 16-1/2" Minimum front to back cabinet depth is 19" Minimum interior cabinet height needed is 19" Maximum shelf depth is 16" There is no maximum on the shelf width This item is sold by the pair which it what is needed to hang one shelf. Uses 28 each #6 Pan head screws for installation (not included but offered for purchase during checkout) Finishes: White Epoxy Laquer

Suppliers

Company
Product
Description
Supplier Links
Lifting Shelf Hinge for Mixer, Blender or Oth.. - 286350 - HardwareSource, Inc.
San Diego, CA, USA
Lifting Shelf Hinge for Mixer, Blender or Oth..
286350
Lifting Shelf Hinge for Mixer, Blender or Oth.. 286350
Lifting Shelf Hinge for Mixer, Blender or Other Appliance Pantograph type mechanism which lifts a shelf holding an item such as a blender, slicer, mixer or other appliance from inside a desk or cabinet. Places item at working height. Two powerful springs aid the shelf as it is raised or lowered Automatically locks in the raised position Release the locks to lower the shelf Made from .125" steel Measures 28" in the fully extended raised position (as shown in the photo) Maximum recommended load is 44lbs Maximum usable height inside the cabinet (lowered position) is 16-1/2" Minimum front to back cabinet depth is 19" Minimum interior cabinet height needed is 19" Maximum shelf depth is 16" There is no maximum on the shelf width This item is sold by the pair which it what is needed to hang one shelf. Uses 28 each #6 Pan head screws for installation (not included but offered for purchase during checkout) Finishes: White Epoxy Laquer

Lifting Shelf Hinge for Mixer, Blender or Other Appliance

  • Pantograph type mechanism which lifts a shelf holding an item such as a blender, slicer, mixer or other appliance from inside a desk or cabinet. Places item at working height.
  • Two powerful springs aid the shelf as it is raised or lowered
  • Automatically locks in the raised position
  • Release the locks to lower the shelf
  • Made from .125" steel
  • Measures 28" in the fully extended raised position (as shown in the photo)
  • Maximum recommended load is 44lbs
  • Maximum usable height inside the cabinet (lowered position) is 16-1/2"
  • Minimum front to back cabinet depth is 19"
  • Minimum interior cabinet height needed is 19"
  • Maximum shelf depth is 16"
  • There is no maximum on the shelf width
  • This item is sold by the pair which it what is needed to hang one shelf.
  • Uses 28 each #6 Pan head screws for installation (not included but offered for purchase during checkout)

Finishes:

  • White Epoxy Laquer
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 286350
Product Name Lifting Shelf Hinge for Mixer, Blender or Oth..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7264090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0394 inch (1 mm)
Length 2.36 inch (60 mm)
View Details
Double End Flexi-Hinge, Max. Load of 19.5lbs Compression & 27.9lbs Tension - S99FXD-018720 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - C6-27 - bisco industries
Specs
Hinge Type Concealed; Positioning Hinge
Leaf Material Acetal Copolymer
Material Finish Natural
View Details
GLASS DOOR HINGE - GH-450/GA - GH-450/GA - Sugatsune America, Inc.
Specs
Length 1.94 inch (49.21 mm)
Hole Type Round
Number of Holes 3
View Details