HardwareSource, Inc. Locking Bi-Fold Door Hinge 286330

Description
This hinge locks in open and closed position (and also at 30 degrees) It is good for bi-fold doors because it automatically locks flat in the open position The door will remain straight and can engage magnetic catches Size of hinge is 2-3/8" tall and 2-9/16" wide Uses #6 oval head screws (8 per hinge, not included, but offered for purchase during checkout). Our SKU 400993 is a good match for this finish. Click on links below for more information on hinge Die cast metal base material For doors with a minimum stile width of 1-1/8" Finishes: Dark Brown Powder Coat
Description
This hinge locks in open and closed position (and also at 30 degrees) It is good for bi-fold doors because it automatically locks flat in the open position The door will remain straight and can engage magnetic catches Size of hinge is 2-3/8" tall and 2-9/16" wide Uses #6 oval head screws (8 per hinge, not included, but offered for purchase during checkout). Our SKU 400993 is a good match for this finish. Click on links below for more information on hinge Die cast metal base material For doors with a minimum stile width of 1-1/8" Finishes: Dark Brown Powder Coat

Suppliers

Company
Product
Description
Supplier Links
Locking Bi-Fold Door Hinge - 286330 - HardwareSource, Inc.
San Diego, CA, USA
Locking Bi-Fold Door Hinge
286330
Locking Bi-Fold Door Hinge 286330
This hinge locks in open and closed position (and also at 30 degrees) It is good for bi-fold doors because it automatically locks flat in the open position The door will remain straight and can engage magnetic catches Size of hinge is 2-3/8" tall and 2-9/16" wide Uses #6 oval head screws (8 per hinge, not included, but offered for purchase during checkout). Our SKU 400993 is a good match for this finish. Click on links below for more information on hinge Die cast metal base material For doors with a minimum stile width of 1-1/8" Finishes: Dark Brown Powder Coat
  • This hinge locks in open and closed position (and also at 30 degrees)
  • It is good for bi-fold doors because it automatically locks flat in the open position
  • The door will remain straight and can engage magnetic catches
  • Size of hinge is 2-3/8" tall and 2-9/16" wide
  • Uses #6 oval head screws (8 per hinge, not included, but offered for purchase during checkout). Our SKU 400993 is a good match for this finish.
  • Click on links below for more information on hinge
  • Die cast metal base material
  • For doors with a minimum stile width of 1-1/8"
    Finishes:
  • Dark Brown Powder Coat
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 286330
Product Name Locking Bi-Fold Door Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2702792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flag
Leaf Thickness 0.0787 inch (2 mm)
Length 3.15 inch (80 mm)
View Details
Double End Flexi-Hinge, Max. Load of 39.3lbs Compression & 39.3lbs Tension - S99FXD-015630 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
SPRING HINGE - JSA-180A - JSA-180A - Sugatsune America, Inc.
Specs
Hinge Type Spring
Length 1.94 inch (49.21 mm)
Leaf Material Aluminum; Aluminum
View Details