HardwareSource, Inc. Leg Hinge for Drop Panel Wall Unit 286277

Description
This hinge is for use as with a drop panel on a wall unit. Two legs will support the drop panel for use as a table or work surface. The hinge allows a 1" x 2-1/2" leg to swing 270 degrees from vertical so that it can be folded into the wall with the drop panel. Legs are concealed when drop panel is raised. Works only with a 3/4" thick table top Hinge shown in photo is in the "folded up" position. Steel base material, uses 6 each #6 flat head screws per hinge (not included but offered for purchase during checkout) Finishes: Zinc Chromate
Description
This hinge is for use as with a drop panel on a wall unit. Two legs will support the drop panel for use as a table or work surface. The hinge allows a 1" x 2-1/2" leg to swing 270 degrees from vertical so that it can be folded into the wall with the drop panel. Legs are concealed when drop panel is raised. Works only with a 3/4" thick table top Hinge shown in photo is in the "folded up" position. Steel base material, uses 6 each #6 flat head screws per hinge (not included but offered for purchase during checkout) Finishes: Zinc Chromate

Suppliers

Company
Product
Description
Supplier Links
Leg Hinge for Drop Panel Wall Unit - 286277 - HardwareSource, Inc.
San Diego, CA, USA
Leg Hinge for Drop Panel Wall Unit
286277
Leg Hinge for Drop Panel Wall Unit 286277
This hinge is for use as with a drop panel on a wall unit. Two legs will support the drop panel for use as a table or work surface. The hinge allows a 1" x 2-1/2" leg to swing 270 degrees from vertical so that it can be folded into the wall with the drop panel. Legs are concealed when drop panel is raised. Works only with a 3/4" thick table top Hinge shown in photo is in the "folded up" position. Steel base material, uses 6 each #6 flat head screws per hinge (not included but offered for purchase during checkout) Finishes: Zinc Chromate
  • This hinge is for use as with a drop panel on a wall unit. Two legs will support the drop panel for use as a table or work surface.
  • The hinge allows a 1" x 2-1/2" leg to swing 270 degrees from vertical so that it can be folded into the wall with the drop panel. Legs are concealed when drop panel is raised.
  • Works only with a 3/4" thick table top
  • Hinge shown in photo is in the "folded up" position.
  • Steel base material, uses 6 each #6 flat head screws per hinge (not included but offered for purchase during checkout)

Finishes:

  • Zinc Chromate
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 286277
Product Name Leg Hinge for Drop Panel Wall Unit
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7264113 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0984 inch (2.5 mm)
Length 3.94 inch (100 mm)
View Details
Double End Flexi-Hinge, Max. Load of 400lbs Compression & 400lbs Tension - S99FXD-050030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-151 - bisco industries
Specs
Hinge Type Concealed
View Details
DAMPER HINGE - HG-JHM11-4BL - HG-JHM11-4BL - Sugatsune America, Inc.
Specs
Length 1.88 inch (47.62 mm)
Hole Type Round
Number of Holes 4
View Details